Knowles 4700PF 500V Capacitor SFBCC5000472MX1

Description
CAP FEEDTHRU 4700PF 500V AXIAL Product overview: SFBCC5000472MX1 from Knowles Syfer is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, 500V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-SFBCC5000472MX1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP FEEDTHRU 4700PF 500V AXIAL Product overview: SFBCC5000472MX1 from Knowles Syfer is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, 500V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-SFBCC5000472MX1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4700PF 500V Capacitor
845-SFBCC5000472MX1
4700PF 500V Capacitor 845-SFBCC5000472MX1
CAP FEEDTHRU 4700PF 500V AXIAL Product overview: SFBCC5000472MX1 from Knowles Syfer is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, 500V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-SFBCC5000472MX1 can be used for catalog matching and distributor lookup.

CAP FEEDTHRU 4700PF 500V AXIAL Product overview: SFBCC5000472MX1 from Knowles Syfer is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, 500V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-SFBCC5000472MX1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Filters - Feed Through Capacitors - 1276229-SFBCC5000472MX1 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Feed Through Capacitors
1276229-SFBCC5000472MX1
Filters - Feed Through Capacitors 1276229-SFBCC5000472MX1
Win Source Part Number: 1276229-SFBCC5000472 MX1 Category: Filters>Feed Through Capacitors Series: SFBC Package: Bulk Standard Package: 50 Capacitance: 4700 pF Tolerance: ±20% Voltage - Rated: 500V Temperature Coefficient: X7R Insertion Loss: 36dB @ 100MHz Current: 10 A Thread Size: 8-32 Package / Case: Axial, Bushing Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.187" Dia x 0.362" L (4.75mm x 9.20mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.30.8000 Mfr: Knowles Syfer Base Product Number: SFBCC

Win Source Part Number: 1276229-SFBCC5000472MX1
Category: Filters>Feed Through Capacitors
Series: SFBC
Package: Bulk
Standard Package: 50
Capacitance: 4700 pF
Tolerance: ±20%
Voltage - Rated: 500V
Temperature Coefficient: X7R
Insertion Loss: 36dB @ 100MHz
Current: 10 A
Thread Size: 8-32
Package / Case: Axial, Bushing
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.187" Dia x 0.362" L (4.75mm x 9.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.30.8000
Mfr: Knowles Syfer
Base Product Number: SFBCC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 845-SFBCC5000472MX1 1276229-SFBCC5000472MX1
Product Name 4700PF 500V Capacitor Filters - Feed Through Capacitors
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0047 microF 0.0047 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Capacitor Rohs Compliant Cornell Dubilier - 70H0561 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details