Knowles Filters - Feed Through Capacitors SFBCC2000153MX0

Description
Win Source Part Number: 1276257-SFBCC2000153 MX0 Category: Filters>Feed Through Capacitors Series: SFBC Package: Bulk Standard Package: 50 Capacitance: 0.015 µF Tolerance: ±20% Voltage - Rated: 200V Temperature Coefficient: X7R Current: 10 A Thread Size: 8-32 Package / Case: Axial, Bushing Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.187" Dia x 0.362" L (4.75mm x 9.20mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.30.8000 Mfr: Knowles Syfer Base Product Number: SFBCC
Request a Quote Datasheet
Description
Win Source Part Number: 1276257-SFBCC2000153 MX0 Category: Filters>Feed Through Capacitors Series: SFBC Package: Bulk Standard Package: 50 Capacitance: 0.015 µF Tolerance: ±20% Voltage - Rated: 200V Temperature Coefficient: X7R Current: 10 A Thread Size: 8-32 Package / Case: Axial, Bushing Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.187" Dia x 0.362" L (4.75mm x 9.20mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.30.8000 Mfr: Knowles Syfer Base Product Number: SFBCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Feed Through Capacitors - 1276257-SFBCC2000153MX0 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Feed Through Capacitors
1276257-SFBCC2000153MX0
Filters - Feed Through Capacitors 1276257-SFBCC2000153MX0
Win Source Part Number: 1276257-SFBCC2000153 MX0 Category: Filters>Feed Through Capacitors Series: SFBC Package: Bulk Standard Package: 50 Capacitance: 0.015 µF Tolerance: ±20% Voltage - Rated: 200V Temperature Coefficient: X7R Current: 10 A Thread Size: 8-32 Package / Case: Axial, Bushing Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.187" Dia x 0.362" L (4.75mm x 9.20mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.30.8000 Mfr: Knowles Syfer Base Product Number: SFBCC

Win Source Part Number: 1276257-SFBCC2000153MX0
Category: Filters>Feed Through Capacitors
Series: SFBC
Package: Bulk
Standard Package: 50
Capacitance: 0.015 µF
Tolerance: ±20%
Voltage - Rated: 200V
Temperature Coefficient: X7R
Current: 10 A
Thread Size: 8-32
Package / Case: Axial, Bushing
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.187" Dia x 0.362" L (4.75mm x 9.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.30.8000
Mfr: Knowles Syfer
Base Product Number: SFBCC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1276257-SFBCC2000153MX0
Product Name Filters - Feed Through Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101292U075AC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2900 microF
View Details
2 suppliers