CAP FEEDTHRU 68PF 20% 500V AXIAL Product overview: SFAJC5000680MC0 from Knowles Syfer is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68PF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 68PF, 500V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-SFAJC5000680MC0 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1276274-SFAJC5000680
Category: Filters>Feed Through Capacitors
Series: SFAJ
Package: Bulk
Standard Package: 50
Capacitance: 68 pF
Tolerance: ±20%
Voltage - Rated: 500V
Temperature Coefficient: C0G, NP0
Insertion Loss: 2dB @ 100MHz
Current: 10 A
Thread Size: M3x0.5
Package / Case: Axial, Bushing
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.157" Dia x 0.362" L (4.00mm x 9.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.30.8000
Mfr: Knowles Syfer
Base Product Number: SFAJC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 845-SFAJC5000680MC0 | 1276274-SFAJC5000680MC0 |
| Product Name | 68PF 500V Capacitor | Filters - Feed Through Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| RoHS Compliant | Yes | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Capacitance Range | 6.80E-5 microF | 6.80E-5 microF |