Knowles Precision Devices Filters - Feed Through Capacitors SFABL5000102MX1

Description
Win Source Part Number: 1276307-SFABL5000102 MX1 Category: Filters>Feed Through Capacitors Series: SFAB Package: Bulk Standard Package: 50 Capacitance: 1000 pF Tolerance: ±20% Voltage - Rated: 500V Temperature Coefficient: X7R Insertion Loss: 25dB @ 100MHz Current: 10 A Thread Size: 6-32 Package / Case: Axial, Bushing Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.157" Dia x 0.362" L (4.00mm x 9.20mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.30.8000 Mfr: Knowles Syfer Base Product Number: SFABL
Request a Quote Datasheet
Description
Win Source Part Number: 1276307-SFABL5000102 MX1 Category: Filters>Feed Through Capacitors Series: SFAB Package: Bulk Standard Package: 50 Capacitance: 1000 pF Tolerance: ±20% Voltage - Rated: 500V Temperature Coefficient: X7R Insertion Loss: 25dB @ 100MHz Current: 10 A Thread Size: 6-32 Package / Case: Axial, Bushing Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.157" Dia x 0.362" L (4.00mm x 9.20mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.30.8000 Mfr: Knowles Syfer Base Product Number: SFABL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Feed Through Capacitors - 1276307-SFABL5000102MX1 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Feed Through Capacitors
1276307-SFABL5000102MX1
Filters - Feed Through Capacitors 1276307-SFABL5000102MX1
Win Source Part Number: 1276307-SFABL5000102 MX1 Category: Filters>Feed Through Capacitors Series: SFAB Package: Bulk Standard Package: 50 Capacitance: 1000 pF Tolerance: ±20% Voltage - Rated: 500V Temperature Coefficient: X7R Insertion Loss: 25dB @ 100MHz Current: 10 A Thread Size: 6-32 Package / Case: Axial, Bushing Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.157" Dia x 0.362" L (4.00mm x 9.20mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.30.8000 Mfr: Knowles Syfer Base Product Number: SFABL

Win Source Part Number: 1276307-SFABL5000102MX1
Category: Filters>Feed Through Capacitors
Series: SFAB
Package: Bulk
Standard Package: 50
Capacitance: 1000 pF
Tolerance: ±20%
Voltage - Rated: 500V
Temperature Coefficient: X7R
Insertion Loss: 25dB @ 100MHz
Current: 10 A
Thread Size: 6-32
Package / Case: Axial, Bushing
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.157" Dia x 0.362" L (4.00mm x 9.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.30.8000
Mfr: Knowles Syfer
Base Product Number: SFABL

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1276307-SFABL5000102MX1
Product Name Filters - Feed Through Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101902U040AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 1608-050525003P30BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details