Pump Solutions Group Blackmer ® Sliding Vane Pumps Series-SMVP

Description
Features 316 stainless steel construction with metallized carbon sleeve bearings and non-metallic vanes for longer life. Blackmer seal-less pumps are designed with self-lubricating carbon graphite sleeve bearings and no metal to metal contact. This special design allows dry running for priming and line stripping. No barrier fluid system maintenance and/or disposal problems. All Blackmer seal-less pump models have a unique bearing and head design that allows a small quantity of pumpage to circulate through the containment can and bearing surfaces. This positive flow of fluid minimizes temperature rise for maximum bearing life. Blackmer seal-less pump models are equipped with samarium-cobalt magnets as standard construction. This rare earth material prevents permanent magnet degradation if adverse operating or "break-free" conditions occur. Replaceable end discs allow easy rebuilding of the pumping chamber to like-new condition without removing the pump from the piping. Unique sliding-vane pump design self-adjusts for wear to maintain flow rates. Pump design and operation minimizes shear and agitation. Excellent self-priming and dry run capabilities. Symmetrical bearing support assures even loading and wear for long life. Adjustable relief valve protects pump against excessive pressures. Easy maintenance: vanes can be easily replaced without removing the pump from the piping system.
Description
Features 316 stainless steel construction with metallized carbon sleeve bearings and non-metallic vanes for longer life. Blackmer seal-less pumps are designed with self-lubricating carbon graphite sleeve bearings and no metal to metal contact. This special design allows dry running for priming and line stripping. No barrier fluid system maintenance and/or disposal problems. All Blackmer seal-less pump models have a unique bearing and head design that allows a small quantity of pumpage to circulate through the containment can and bearing surfaces. This positive flow of fluid minimizes temperature rise for maximum bearing life. Blackmer seal-less pump models are equipped with samarium-cobalt magnets as standard construction. This rare earth material prevents permanent magnet degradation if adverse operating or "break-free" conditions occur. Replaceable end discs allow easy rebuilding of the pumping chamber to like-new condition without removing the pump from the piping. Unique sliding-vane pump design self-adjusts for wear to maintain flow rates. Pump design and operation minimizes shear and agitation. Excellent self-priming and dry run capabilities. Symmetrical bearing support assures even loading and wear for long life. Adjustable relief valve protects pump against excessive pressures. Easy maintenance: vanes can be easily replaced without removing the pump from the piping system.

Suppliers

Company
Product
Description
Supplier Links
Blackmer ® Sliding Vane Pumps - Series-SMVP - Pump Solutions Group
Redlands, CA, USA
Blackmer ® Sliding Vane Pumps
Series-SMVP
Blackmer ® Sliding Vane Pumps Series-SMVP
Features 316 stainless steel construction with metallized carbon sleeve bearings and non-metallic vanes for longer life. Blackmer seal-less pumps are designed with self-lubricating carbon graphite sleeve bearings and no metal to metal contact. This special design allows dry running for priming and line stripping. No barrier fluid system maintenance and/or disposal problems. All Blackmer seal-less pump models have a unique bearing and head design that allows a small quantity of pumpage to circulate through the containment can and bearing surfaces. This positive flow of fluid minimizes temperature rise for maximum bearing life. Blackmer seal-less pump models are equipped with samarium-cobalt magnets as standard construction. This rare earth material prevents permanent magnet degradation if adverse operating or "break-free" conditions occur. Replaceable end discs allow easy rebuilding of the pumping chamber to like-new condition without removing the pump from the piping. Unique sliding-vane pump design self-adjusts for wear to maintain flow rates. Pump design and operation minimizes shear and agitation. Excellent self-priming and dry run capabilities. Symmetrical bearing support assures even loading and wear for long life. Adjustable relief valve protects pump against excessive pressures. Easy maintenance: vanes can be easily replaced without removing the pump from the piping system.

Features

  • 316 stainless steel construction with metallized carbon sleeve bearings and non-metallic vanes for longer life.
  • Blackmer seal-less pumps are designed with self-lubricating carbon graphite sleeve bearings and no metal to metal contact. This special design allows dry running for priming and line stripping.
  • No barrier fluid system maintenance and/or disposal problems.
  • All Blackmer seal-less pump models have a unique bearing and head design that allows a small quantity of pumpage to circulate through the containment can and bearing surfaces. This positive flow of fluid minimizes temperature rise for maximum bearing life.
  • Blackmer seal-less pump models are equipped with samarium-cobalt magnets as standard construction. This rare earth material prevents permanent magnet degradation if adverse operating or "break-free" conditions occur.
  • Replaceable end discs allow easy rebuilding of the pumping chamber to like-new condition without removing the pump from the piping.
  • Unique sliding-vane pump design self-adjusts for wear to maintain flow rates.
  • Pump design and operation minimizes shear and agitation.
  • Excellent self-priming and dry run capabilities.
  • Symmetrical bearing support assures even loading and wear for long life.
  • Adjustable relief valve protects pump against excessive pressures.
  • Easy maintenance: vanes can be easily replaced without removing the pump from the piping system.
Supplier's Site

Technical Specifications

  Pump Solutions Group
Product Category Rotary Vane Vacuum Pumps and Systems
Product Number Series-SMVP
Product Name Blackmer ® Sliding Vane Pumps
Unlock Full Specs
to access all available technical data

Similar Products

Two-stage oil-lubricated rotary vane vacuum pumps - DuoVane 18 - Pfeiffer Vacuum, Inc.
Specs
Ultimate Vacuum 0.0023 torr (29.9 in Hg vac)
Pumping Speed 9.94 CFM (16.9 m³/hr)
Application Industrial; Scientific; Chemical; Medical / Laboratory; Pharm/Sanitary; Power
View Details
Oil-Lubricated Rotary Vane Vacuum Pump - R5 RA 1000/1600 A PLUS - Busch Vacuum Solutions
Specs
Application Industrial; Chemical; Food; Manufacturing; Packaging; Semiconductor
Pump Stages Single Stage
View Details
DS 102 Rotary Vane Pump -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Ultimate Vacuum 0.0015 torr (29.9 in Hg vac)
Pumping Speed 3.47 CFM (5.9 m³/hr)
Application Industrial; Scientific; Manufacturing; Medical / Laboratory; Semiconductor
View Details
MD-Kinney - KVO Series Rotary Vane Vacuum Pump - KVO-50 - Rogers Machinery Company, Inc.
Specs
Ultimate Vacuum 0.3750 torr (29.9 in Hg vac)
Pumping Speed 35 CFM (59.52 m³/hr)
Motor Power 2 HP
View Details