Pump Solutions Group MOUVEX Vane Pumps Series-SLP

Description
The 1st SEAL LESS rotary positive displacement pump NOT BASED ON MAGNETIC DRIVE Setting a new standard in seal free / Green Benefits ( Up to 25 m3/h – 110 GPM) 12 bars (174 psi) Max viscosity: 60,000cps Features • Seal less ( No magnet, No mechanical seal , No packing) leak free design • All stainless steel construction • Self priming and run –dry capable • Reduced energy consumption • Compare to magnetic drive , this pump allows up to 40% reduction of absorbed power, and up to 20% higher global efficiency • P-series vane pumps can be dismantled in situ without • disconnecting the suction and discharge lines. • Shaft sealing by double stainless steel bellows • SLP series cover a large range of applications, from fluid to very viscous products
Description
The 1st SEAL LESS rotary positive displacement pump NOT BASED ON MAGNETIC DRIVE Setting a new standard in seal free / Green Benefits ( Up to 25 m3/h – 110 GPM) 12 bars (174 psi) Max viscosity: 60,000cps Features • Seal less ( No magnet, No mechanical seal , No packing) leak free design • All stainless steel construction • Self priming and run –dry capable • Reduced energy consumption • Compare to magnetic drive , this pump allows up to 40% reduction of absorbed power, and up to 20% higher global efficiency • P-series vane pumps can be dismantled in situ without • disconnecting the suction and discharge lines. • Shaft sealing by double stainless steel bellows • SLP series cover a large range of applications, from fluid to very viscous products

Suppliers

Company
Product
Description
Supplier Links
MOUVEX Vane Pumps - Series-SLP - Pump Solutions Group
Redlands, CA, USA
MOUVEX Vane Pumps
Series-SLP
MOUVEX Vane Pumps Series-SLP
The 1st SEAL LESS rotary positive displacement pump NOT BASED ON MAGNETIC DRIVE Setting a new standard in seal free / Green Benefits ( Up to 25 m3/h – 110 GPM) 12 bars (174 psi) Max viscosity: 60,000cps Features • Seal less ( No magnet, No mechanical seal , No packing) leak free design • All stainless steel construction • Self priming and run –dry capable • Reduced energy consumption • Compare to magnetic drive , this pump allows up to 40% reduction of absorbed power, and up to 20% higher global efficiency • P-series vane pumps can be dismantled in situ without • disconnecting the suction and discharge lines. • Shaft sealing by double stainless steel bellows • SLP series cover a large range of applications, from fluid to very viscous products

The 1st SEAL LESS rotary positive displacement pump NOT BASED ON MAGNETIC DRIVE
Setting a new standard in seal free / Green Benefits ( Up to 25 m3/h – 110 GPM) 12 bars (174 psi) Max viscosity: 60,000cps

Features

• Seal less ( No magnet, No mechanical seal , No packing) leak free design
• All stainless steel construction
• Self priming and run –dry capable
• Reduced energy consumption
• Compare to magnetic drive , this pump allows up to 40% reduction of absorbed power, and up to 20% higher global efficiency
• P-series vane pumps can be dismantled in situ without
• disconnecting the suction and discharge lines.
• Shaft sealing by double stainless steel bellows
• SLP series cover a large range of applications, from fluid to very viscous products

Supplier's Site

Technical Specifications

  Pump Solutions Group
Product Category Rotary Vane Vacuum Pumps and Systems
Product Number Series-SLP
Product Name MOUVEX Vane Pumps
Unlock Full Specs
to access all available technical data

Similar Products

MD-Kinney - KVA Series Rotary Vane Vacuum Pump - KVA-40 - Rogers Machinery Company, Inc.
Specs
Ultimate Vacuum 1.5 torr (29.9 in Hg vac)
Pumping Speed 28 CFM (47.62 m³/hr)
Motor Power 2 HP
View Details
DS 202 Rotary Vane Pump -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Ultimate Vacuum 0.0015 torr (29.9 in Hg vac)
Pumping Speed 5.82 CFM (9.9 m³/hr)
Application Industrial; Scientific; Manufacturing; Medical / Laboratory; Semiconductor
View Details
Oil-Lubricated Rotary Vane Vacuum Pump - R 5 RA 1000, 1600 B - Busch Vacuum Solutions
Specs
Ultimate Vacuum 0.2250 torr (29.9 in Hg vac)
Pumping Speed 589 to 1060 CFM (1002 to 1803 m³/hr)
Features Gas Ballast (optional feature)
View Details
Two-stage oil-lubricated rotary vane vacuum pumps - DuoVane 22 - Pfeiffer Vacuum, Inc.
Specs
Ultimate Vacuum 0.0023 torr (29.9 in Hg vac)
Pumping Speed 13.23 CFM (22.5 m³/hr)
Application Industrial; Scientific; Chemical; Medical / Laboratory; Pharm/Sanitary; Power
View Details