Pump Solutions Group Blackmer ® Sliding Vane Pumps Series-HXL

Description
Designed for high volume transfer of non-corrosive liquids ranging in viscosity from thin solvents to heavy oils and molasses. HXL pumps are specially suited for barge, ship and terminal operations where their self-priming and high suction lift capabilities enable them to strip tanks and barges clean. Features Ductile iron construction with bolt on, internal relief valve. Replaceable casing liners and end discs allow easy rebuilding of the pumping chamber to like-new condition without removing the pump from the piping. Unique sliding-vane pump design self-adjusts for wear to maintain flow rates. Excellent self-priming and dry run capabilities. Blackmer mechanical seal and ball bearing construction provide maximum reliability Symmetrical bearing support assures even loading and wear for long life. Adjustable relief valve protects pump against excessive pressures. External ball bearings are isolated from pumpage by mechanical seals to maximize bearing life and minimize contamination risk. Easy maintenance: vanes can be easily replaced without removing the pump from the piping system.
Description
Designed for high volume transfer of non-corrosive liquids ranging in viscosity from thin solvents to heavy oils and molasses. HXL pumps are specially suited for barge, ship and terminal operations where their self-priming and high suction lift capabilities enable them to strip tanks and barges clean. Features Ductile iron construction with bolt on, internal relief valve. Replaceable casing liners and end discs allow easy rebuilding of the pumping chamber to like-new condition without removing the pump from the piping. Unique sliding-vane pump design self-adjusts for wear to maintain flow rates. Excellent self-priming and dry run capabilities. Blackmer mechanical seal and ball bearing construction provide maximum reliability Symmetrical bearing support assures even loading and wear for long life. Adjustable relief valve protects pump against excessive pressures. External ball bearings are isolated from pumpage by mechanical seals to maximize bearing life and minimize contamination risk. Easy maintenance: vanes can be easily replaced without removing the pump from the piping system.

Suppliers

Company
Product
Description
Supplier Links
Blackmer ® Sliding Vane Pumps - Series-HXL - Pump Solutions Group
Redlands, CA, USA
Blackmer ® Sliding Vane Pumps
Series-HXL
Blackmer ® Sliding Vane Pumps Series-HXL
Designed for high volume transfer of non-corrosive liquids ranging in viscosity from thin solvents to heavy oils and molasses. HXL pumps are specially suited for barge, ship and terminal operations where their self-priming and high suction lift capabilities enable them to strip tanks and barges clean. Features Ductile iron construction with bolt on, internal relief valve. Replaceable casing liners and end discs allow easy rebuilding of the pumping chamber to like-new condition without removing the pump from the piping. Unique sliding-vane pump design self-adjusts for wear to maintain flow rates. Excellent self-priming and dry run capabilities. Blackmer mechanical seal and ball bearing construction provide maximum reliability Symmetrical bearing support assures even loading and wear for long life. Adjustable relief valve protects pump against excessive pressures. External ball bearings are isolated from pumpage by mechanical seals to maximize bearing life and minimize contamination risk. Easy maintenance: vanes can be easily replaced without removing the pump from the piping system.

Designed for high volume transfer of non-corrosive liquids ranging in viscosity from thin solvents to heavy oils and molasses. HXL pumps are specially suited for barge, ship and terminal operations where their self-priming and high suction lift capabilities enable them to strip tanks and barges clean.

Features

  • Ductile iron construction with bolt on, internal relief valve.
  • Replaceable casing liners and end discs allow easy rebuilding of the pumping chamber to like-new condition without removing the pump from the piping.
  • Unique sliding-vane pump design self-adjusts for wear to maintain flow rates.
  • Excellent self-priming and dry run capabilities.
  • Blackmer mechanical seal and ball bearing construction provide maximum reliability
  • Symmetrical bearing support assures even loading and wear for long life.
  • Adjustable relief valve protects pump against excessive pressures.
  • External ball bearings are isolated from pumpage by mechanical seals to maximize bearing life and minimize contamination risk.
  • Easy maintenance: vanes can be easily replaced without removing the pump from the piping system.
Supplier's Site

Technical Specifications

  Pump Solutions Group
Product Category Rotary Vane Vacuum Pumps and Systems
Product Number Series-HXL
Product Name Blackmer ® Sliding Vane Pumps
Unlock Full Specs
to access all available technical data

Similar Products

Two-stage oil-lubricated rotary vane vacuum pumps - DuoVane 30 - Pfeiffer Vacuum, Inc.
Specs
Ultimate Vacuum 0.0050 torr (29.9 in Hg vac)
Pumping Speed 17.05 CFM (29 m³/hr)
Pump Stages Two Stage
View Details
DS 202 Rotary Vane Pump -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Ultimate Vacuum 0.0015 torr (29.9 in Hg vac)
Pumping Speed 5.82 CFM (9.9 m³/hr)
Application Industrial; Scientific; Manufacturing; Medical / Laboratory; Semiconductor
View Details
MD-Kinney - KVO Series Rotary Vane Vacuum Pump - KVO-200 - Rogers Machinery Company, Inc.
Specs
Ultimate Vacuum 0.3750 torr (29.9 in Hg vac)
Pumping Speed 141 CFM (240 m³/hr)
Motor Power 7.5 HP
View Details
Dry-Running Rotary Vane Vacuum Pumps - Seco SV 1008 C - Busch Vacuum Solutions
Specs
Ultimate Vacuum 112 torr (25.5 in Hg vac)
Pumping Speed 4.3 to 5 CFM (7.31 to 8.5 m³/hr)
Application Industrial; Manufacturing; Packaging
View Details