Pump Solutions Group Blackmer ® Sliding Vane Hand Pumps Series-DPF210A

Description
Blackmer sliding vane hand pumps provide a safe, convenient method of dispensing or transferring non-corrosive liquids from drums, barrels, tanks or vats. They are designed for easy, efficient operation in handling a wide range of liquids in industrial, construction and agricultural applications. Operating on the same principle as Blackmer power pumps, these positive displacement, self-priming, sliding-vane pumps provide steady, non-pulsating flow at easy turning speeds. The sliding vanes self-compensate for wear to maintain high-suction lift and are easily replaced at low cost after years of service. A dispensing model of the F210A, the DPF210A is equipped with a spout, drip pan, bung adapter, telescoping suction pipe with strainer basket, and flame arresting screen and baffle. Features Capacity range of 7 to 28 gallons (26 to 95 lts.) Fluid viscosities up to 30,000 ssu (6300 Cs) >Liquid temperatures to 300ºF (149°C) FM approved models meet OSHA safety guidelines and regulations for handling Class I and Class II flammable and combustible liquids Full complement of accessories permits the standard models to be modified for special requirements Manufactured in conformance with ISO 9001 certification Each pump is performance tested at the factory to ensure the highest quality standards
Description
Blackmer sliding vane hand pumps provide a safe, convenient method of dispensing or transferring non-corrosive liquids from drums, barrels, tanks or vats. They are designed for easy, efficient operation in handling a wide range of liquids in industrial, construction and agricultural applications. Operating on the same principle as Blackmer power pumps, these positive displacement, self-priming, sliding-vane pumps provide steady, non-pulsating flow at easy turning speeds. The sliding vanes self-compensate for wear to maintain high-suction lift and are easily replaced at low cost after years of service. A dispensing model of the F210A, the DPF210A is equipped with a spout, drip pan, bung adapter, telescoping suction pipe with strainer basket, and flame arresting screen and baffle. Features Capacity range of 7 to 28 gallons (26 to 95 lts.) Fluid viscosities up to 30,000 ssu (6300 Cs) >Liquid temperatures to 300ºF (149°C) FM approved models meet OSHA safety guidelines and regulations for handling Class I and Class II flammable and combustible liquids Full complement of accessories permits the standard models to be modified for special requirements Manufactured in conformance with ISO 9001 certification Each pump is performance tested at the factory to ensure the highest quality standards

Suppliers

Company
Product
Description
Supplier Links
Blackmer ® Sliding Vane Hand Pumps - Series-DPF210A - Pump Solutions Group
Redlands, CA, USA
Blackmer ® Sliding Vane Hand Pumps
Series-DPF210A
Blackmer ® Sliding Vane Hand Pumps Series-DPF210A
Blackmer sliding vane hand pumps provide a safe, convenient method of dispensing or transferring non-corrosive liquids from drums, barrels, tanks or vats. They are designed for easy, efficient operation in handling a wide range of liquids in industrial, construction and agricultural applications. Operating on the same principle as Blackmer power pumps, these positive displacement, self-priming, sliding-vane pumps provide steady, non-pulsating flow at easy turning speeds. The sliding vanes self-compensate for wear to maintain high-suction lift and are easily replaced at low cost after years of service. A dispensing model of the F210A, the DPF210A is equipped with a spout, drip pan, bung adapter, telescoping suction pipe with strainer basket, and flame arresting screen and baffle. Features Capacity range of 7 to 28 gallons (26 to 95 lts.) Fluid viscosities up to 30,000 ssu (6300 Cs) >Liquid temperatures to 300ºF (149°C) FM approved models meet OSHA safety guidelines and regulations for handling Class I and Class II flammable and combustible liquids Full complement of accessories permits the standard models to be modified for special requirements Manufactured in conformance with ISO 9001 certification Each pump is performance tested at the factory to ensure the highest quality standards

Blackmer sliding vane hand pumps provide a safe, convenient method of dispensing or transferring non-corrosive liquids from drums, barrels, tanks or vats. They are designed for easy, efficient operation in handling a wide range of liquids in industrial, construction and agricultural applications.

Operating on the same principle as Blackmer power pumps, these positive displacement, self-priming, sliding-vane pumps provide steady, non-pulsating flow at easy turning speeds. The sliding vanes self-compensate for wear to maintain high-suction lift and are easily replaced at low cost after years of service.

A dispensing model of the F210A, the DPF210A is equipped with a spout, drip pan, bung adapter, telescoping suction pipe with strainer basket, and flame arresting screen and baffle.

Features

  • Capacity range of 7 to 28 gallons (26 to 95 lts.)
  • Fluid viscosities up to 30,000 ssu (6300 Cs)
  • >Liquid temperatures to 300ºF (149°C)
  • FM approved models meet OSHA safety guidelines and regulations for handling Class I and Class II flammable and combustible liquids
  • Full complement of accessories permits the standard models to be modified for special requirements
  • Manufactured in conformance with ISO 9001 certification
  • Each pump is performance tested at the factory to ensure the highest quality standards
Supplier's Site

Technical Specifications

  Pump Solutions Group
Product Category Rotary Vane Vacuum Pumps and Systems
Product Number Series-DPF210A
Product Name Blackmer ® Sliding Vane Hand Pumps
Unlock Full Specs
to access all available technical data

Similar Products

MD-Kinney - KVO Series Rotary Vane Vacuum Pump - KVO-150 - Rogers Machinery Company, Inc.
Specs
Ultimate Vacuum 0.3750 torr (29.9 in Hg vac)
Pumping Speed 106 CFM (180 m³/hr)
Motor Power 5 HP
View Details
MS45 Rotary Vane Pump -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Ultimate Vacuum 0.0375 torr (29.9 in Hg vac)
Pumping Speed 18.82 to 26.46 CFM (32 to 45 m³/hr)
Application Industrial; Laboratory applications
View Details
Two-stage oil-lubricated rotary vane vacuum pumps - DuoVane 1.6 - Pfeiffer Vacuum, Inc.
Specs
Ultimate Vacuum 0.0023 torr (29.9 in Hg vac)
Pumping Speed 0.8820 CFM (1.5 m³/hr)
Application Industrial; Scientific; Chemical; Medical / Laboratory; Pharm/Sanitary
View Details
Dry-Running Rotary Vane Vacuum Pumps - Seco SV 1010, 1016, 1025, 1040 C - Busch Vacuum Solutions
Specs
Ultimate Vacuum 90 to 112 torr (26.4 to 25.5 in Hg vac)
Pumping Speed 5.9 to 28.3 CFM (10.03 to 48.13 m³/hr)
Application Industrial; Manufacturing; Medical / Laboratory; Packaging
View Details