OPW Engineered Systems Series 894 Sanitary Butterfly Valves

Description
The 894 is geared to meet a multitude of applications and, with its user friendly design, disassembles in minutes for quick cleaning. Whether powders, granules or pastes the Sure Seal 894 Series can handle the most demanding situations. Actuator support available for manual lever, double acting preumatic or spring return actuators Silicone Rubber Standard Seat. Other seats for your particular application are available 316 stainless steel disk/stem polished finish for ease of cleaning 316 stainless steel housing available in polished or satin finish Stainless steel machine screws Electropolished finish for best surface cleanliness and minimum resistance to flow Simple to remove and strip for cleaning particularly with quick release version Minimal size and weight for easy handling Suitable for use with vacuum and pressure Sterilization by autoclave Crevice free GMP acceptable design Ideal for powders, granules and pastes Gasket meeting FDA standard
Description
The 894 is geared to meet a multitude of applications and, with its user friendly design, disassembles in minutes for quick cleaning. Whether powders, granules or pastes the Sure Seal 894 Series can handle the most demanding situations. Actuator support available for manual lever, double acting preumatic or spring return actuators Silicone Rubber Standard Seat. Other seats for your particular application are available 316 stainless steel disk/stem polished finish for ease of cleaning 316 stainless steel housing available in polished or satin finish Stainless steel machine screws Electropolished finish for best surface cleanliness and minimum resistance to flow Simple to remove and strip for cleaning particularly with quick release version Minimal size and weight for easy handling Suitable for use with vacuum and pressure Sterilization by autoclave Crevice free GMP acceptable design Ideal for powders, granules and pastes Gasket meeting FDA standard

Suppliers

Company
Product
Description
Supplier Links
Series 894 Sanitary Butterfly Valves -  - OPW Engineered Systems
Lebanon, OH, USA
Series 894 Sanitary Butterfly Valves
Series 894 Sanitary Butterfly Valves
The 894 is geared to meet a multitude of applications and, with its user friendly design, disassembles in minutes for quick cleaning. Whether powders, granules or pastes the Sure Seal 894 Series can handle the most demanding situations. Actuator support available for manual lever, double acting preumatic or spring return actuators Silicone Rubber Standard Seat. Other seats for your particular application are available 316 stainless steel disk/stem polished finish for ease of cleaning 316 stainless steel housing available in polished or satin finish Stainless steel machine screws Electropolished finish for best surface cleanliness and minimum resistance to flow Simple to remove and strip for cleaning particularly with quick release version Minimal size and weight for easy handling Suitable for use with vacuum and pressure Sterilization by autoclave Crevice free GMP acceptable design Ideal for powders, granules and pastes Gasket meeting FDA standard

The 894 is geared to meet a multitude of applications and, with its user friendly design, disassembles in minutes for quick cleaning.

Whether powders, granules or pastes the Sure Seal 894 Series can handle the most demanding situations.

  • Actuator support available for manual lever, double acting preumatic or spring return actuators
  • Silicone Rubber Standard Seat. Other seats for your particular application are available
  • 316 stainless steel disk/stem polished finish for ease of cleaning
  • 316 stainless steel housing available in polished or satin finish
  • Stainless steel machine screws
  • Electropolished finish for best surface cleanliness and minimum resistance to flow
  • Simple to remove and strip for cleaning particularly with quick release version
  • Minimal size and weight for easy handling
  • Suitable for use with vacuum and pressure
  • Sterilization by autoclave
  • Crevice free GMP acceptable design
  • Ideal for powders, granules and pastes
  • Gasket meeting FDA standard
Supplier's Site

Technical Specifications

  OPW Engineered Systems
Product Category Industrial Valves
Product Name Series 894 Sanitary Butterfly Valves
Valve Type Butterfly; Sanitary
Primary Material Stainless Steel
Media Powder Solids; Pastes, Food Processing; Chemical
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161517934 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 3.46 inch (88.00 mm)
View Details
57P Butterfly Valve Gear 1 5 14 - 123717120 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 11.81 inch (300.00 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
855 Series 316L Press-in Pressure Relief Valve With Ceramic Ball -  - Lee Co. (The)
Specs
Valve Type Relief
Valve Size 0.31 inch (7.92 mm)
Connection Description Press-In - Into Plastic
View Details