Pump Solutions Group Blackmer ® Sliding Vane Hand Pumps Series-210A

Description
Blackmer sliding vane hand pumps provide a safe, convenient method of dispensing or transferring non-corrosive liquids from drums, barrels, tanks or vats. They are designed for easy, efficient operation in handling a wide range of liquids in industrial, construction and agricultural applications. Operating on the same principle as Blackmer power pumps, these positive displacement, self-priming, sliding-vane pumps provide steady, non-pulsating flow at easy turning speeds. The sliding vanes self-compensate for wear to maintain high-suction lift and are easily replaced at low cost after years of service. The rugged 210A has earned a worldwide reputation for durability and longevity. Typical applications include dispensing of light to medium weight cutting oils, solvents and fuels. Features Capacity range of 7 to 28 gallons (26 to 95 lts.) Fluid viscosities up to 30,000 ssu (6300 Cs) >Liquid temperatures to 300ºF (149°C) FM approved models meet OSHA safety guidelines and regulations for handling Class I and Class II flammable and combustible liquids Full complement of accessories permits the standard models to be modified for special requirements Manufactured in conformance with ISO 9001 certification Each pump is performance tested at the factory to ensure the highest quality standards
Description
Blackmer sliding vane hand pumps provide a safe, convenient method of dispensing or transferring non-corrosive liquids from drums, barrels, tanks or vats. They are designed for easy, efficient operation in handling a wide range of liquids in industrial, construction and agricultural applications. Operating on the same principle as Blackmer power pumps, these positive displacement, self-priming, sliding-vane pumps provide steady, non-pulsating flow at easy turning speeds. The sliding vanes self-compensate for wear to maintain high-suction lift and are easily replaced at low cost after years of service. The rugged 210A has earned a worldwide reputation for durability and longevity. Typical applications include dispensing of light to medium weight cutting oils, solvents and fuels. Features Capacity range of 7 to 28 gallons (26 to 95 lts.) Fluid viscosities up to 30,000 ssu (6300 Cs) >Liquid temperatures to 300ºF (149°C) FM approved models meet OSHA safety guidelines and regulations for handling Class I and Class II flammable and combustible liquids Full complement of accessories permits the standard models to be modified for special requirements Manufactured in conformance with ISO 9001 certification Each pump is performance tested at the factory to ensure the highest quality standards

Suppliers

Company
Product
Description
Supplier Links
Blackmer ® Sliding Vane Hand Pumps - Series-210A - Pump Solutions Group
Redlands, CA, USA
Blackmer ® Sliding Vane Hand Pumps
Series-210A
Blackmer ® Sliding Vane Hand Pumps Series-210A
Blackmer sliding vane hand pumps provide a safe, convenient method of dispensing or transferring non-corrosive liquids from drums, barrels, tanks or vats. They are designed for easy, efficient operation in handling a wide range of liquids in industrial, construction and agricultural applications. Operating on the same principle as Blackmer power pumps, these positive displacement, self-priming, sliding-vane pumps provide steady, non-pulsating flow at easy turning speeds. The sliding vanes self-compensate for wear to maintain high-suction lift and are easily replaced at low cost after years of service. The rugged 210A has earned a worldwide reputation for durability and longevity. Typical applications include dispensing of light to medium weight cutting oils, solvents and fuels. Features Capacity range of 7 to 28 gallons (26 to 95 lts.) Fluid viscosities up to 30,000 ssu (6300 Cs) >Liquid temperatures to 300ºF (149°C) FM approved models meet OSHA safety guidelines and regulations for handling Class I and Class II flammable and combustible liquids Full complement of accessories permits the standard models to be modified for special requirements Manufactured in conformance with ISO 9001 certification Each pump is performance tested at the factory to ensure the highest quality standards

Blackmer sliding vane hand pumps provide a safe, convenient method of dispensing or transferring non-corrosive liquids from drums, barrels, tanks or vats. They are designed for easy, efficient operation in handling a wide range of liquids in industrial, construction and agricultural applications.

Operating on the same principle as Blackmer power pumps, these positive displacement, self-priming, sliding-vane pumps provide steady, non-pulsating flow at easy turning speeds. The sliding vanes self-compensate for wear to maintain high-suction lift and are easily replaced at low cost after years of service.

The rugged 210A has earned a worldwide reputation for durability and longevity. Typical applications include dispensing of light to medium weight cutting oils, solvents and fuels.

Features

  • Capacity range of 7 to 28 gallons (26 to 95 lts.)
  • Fluid viscosities up to 30,000 ssu (6300 Cs)
  • >Liquid temperatures to 300ºF (149°C)
  • FM approved models meet OSHA safety guidelines and regulations for handling Class I and Class II flammable and combustible liquids
  • Full complement of accessories permits the standard models to be modified for special requirements
  • Manufactured in conformance with ISO 9001 certification
  • Each pump is performance tested at the factory to ensure the highest quality standards
Supplier's Site

Technical Specifications

  Pump Solutions Group
Product Category Rotary Vane Vacuum Pumps and Systems
Product Number Series-210A
Product Name Blackmer ® Sliding Vane Hand Pumps
Unlock Full Specs
to access all available technical data

Similar Products

DS 102 Rotary Vane Pump -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Ultimate Vacuum 0.0015 torr (29.9 in Hg vac)
Pumping Speed 3.47 CFM (5.9 m³/hr)
Application Industrial; Scientific; Manufacturing; Medical / Laboratory; Semiconductor
View Details
Two-stage oil-lubricated rotary vane vacuum pumps - DuoVane 30 - Pfeiffer Vacuum, Inc.
Specs
Ultimate Vacuum 0.0050 torr (29.9 in Hg vac)
Pumping Speed 17.05 CFM (29 m³/hr)
Pump Stages Two Stage
View Details
Oil-Lubricated Rotary Vane Vacuum Packaging Pump - R 5 RD 0240 A - Busch Vacuum Solutions
Specs
Ultimate Vacuum 0.0750 to 0.3750 torr (29.9 to 29.9 in Hg vac)
Pumping Speed 141 CFM (240 m³/hr)
Features Gas Ballast
View Details
MD-Kinney - KVO Series Rotary Vane Vacuum Pump - KVO-75 - Rogers Machinery Company, Inc.
Specs
Ultimate Vacuum 0.3750 torr (29.9 in Hg vac)
Pumping Speed 49 CFM (83.33 m³/hr)
Motor Power 3 HP
View Details