Cornell Dubilier Capacitors - Aluminum Electrolytic Capacitors SEK4R7M063ST

Description
Win Source Part Number: 1308355-SEK4R7M063ST Category: Capacitors>Aluminum Electrolytic Capacitors Series: SEK Package: Bulk Applications: General Purpose Height - Seated (Max): 0.512" (13.00mm) Standard Package: 1,000 Capacitance: 4.7 µF Tolerance: ±20% Voltage - Rated: 63 V Lead Spacing: 0.079" (2.00mm) ESR (Equivalent Series Resistance): 28.23Ohm @ 120Hz Lifetime @ Temp.: 2000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.197" Dia (5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Cornell Dubilier Electronics (CDE) Ripple Current @ Low Frequency: 34 mA @ 120 Hz Ripple Current @ High Frequency: 47.6 mA @ 10 kHz
Request a Quote Datasheet
Description
Win Source Part Number: 1308355-SEK4R7M063ST Category: Capacitors>Aluminum Electrolytic Capacitors Series: SEK Package: Bulk Applications: General Purpose Height - Seated (Max): 0.512" (13.00mm) Standard Package: 1,000 Capacitance: 4.7 µF Tolerance: ±20% Voltage - Rated: 63 V Lead Spacing: 0.079" (2.00mm) ESR (Equivalent Series Resistance): 28.23Ohm @ 120Hz Lifetime @ Temp.: 2000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.197" Dia (5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Cornell Dubilier Electronics (CDE) Ripple Current @ Low Frequency: 34 mA @ 120 Hz Ripple Current @ High Frequency: 47.6 mA @ 10 kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 1308355-SEK4R7M063ST - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1308355-SEK4R7M063ST
Capacitors - Aluminum Electrolytic Capacitors 1308355-SEK4R7M063ST
Win Source Part Number: 1308355-SEK4R7M063ST Category: Capacitors>Aluminum Electrolytic Capacitors Series: SEK Package: Bulk Applications: General Purpose Height - Seated (Max): 0.512" (13.00mm) Standard Package: 1,000 Capacitance: 4.7 µF Tolerance: ±20% Voltage - Rated: 63 V Lead Spacing: 0.079" (2.00mm) ESR (Equivalent Series Resistance): 28.23Ohm @ 120Hz Lifetime @ Temp.: 2000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.197" Dia (5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Cornell Dubilier Electronics (CDE) Ripple Current @ Low Frequency: 34 mA @ 120 Hz Ripple Current @ High Frequency: 47.6 mA @ 10 kHz

Win Source Part Number: 1308355-SEK4R7M063ST
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SEK
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.512" (13.00mm)
Standard Package: 1,000
Capacitance: 4.7 µF
Tolerance: ±20%
Voltage - Rated: 63 V
Lead Spacing: 0.079" (2.00mm)
ESR (Equivalent Series Resistance): 28.23Ohm @ 120Hz
Lifetime @ Temp.: 2000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.197" Dia (5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Cornell Dubilier Electronics (CDE)
Ripple Current @ Low Frequency: 34 mA @ 120 Hz
Ripple Current @ High Frequency: 47.6 mA @ 10 kHz

Buy Now Datasheet
Aluminum Electrolytic Capacitors - SEK4R7M063ST-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
SEK4R7M063ST-ND
Aluminum Electrolytic Capacitors SEK4R7M063ST-ND
4.7µF 63V Aluminum Electrolytic Capacitors Radial, Can 28.23Ohm @ 120Hz 2000 Hrs @ 105°C

4.7µF 63V Aluminum Electrolytic Capacitors Radial, Can 28.23Ohm @ 120Hz 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SEK4R7M063ST - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SEK4R7M063ST
Capacitors - Aluminum Electrolytic Capacitors SEK4R7M063ST
CAP ALUM 4.7UF 20% 63V RADIAL

CAP ALUM 4.7UF 20% 63V RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1308355-SEK4R7M063ST SEK4R7M063ST-ND SEK4R7M063ST
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Capacitance Range 4.7 microF 4.7 microF 4.7 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 63 volts 63 volts
WVAC 63 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Ceramic Capacitors - 1763-1190-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Aluminum Electrolytic - 101C204U025CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701130 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details