Cornell Dubilier Aluminum Electrolytic Capacitors SEK472M025ST

Description
4700µF 25V Aluminum Electrolytic Capacitors Radial, Can 70mOhm 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
4700µF 25V Aluminum Electrolytic Capacitors Radial, Can 70mOhm 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 338-2358-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-2358-ND
Aluminum Electrolytic Capacitors 338-2358-ND
4700µF 25V Aluminum Electrolytic Capacitors Radial, Can 70mOhm 2000 Hrs @ 105°C

4700µF 25V Aluminum Electrolytic Capacitors Radial, Can 70mOhm 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SEK472M025ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
SEK472M025ST
Capacitors - Aluminum Electrolytic Capacitors SEK472M025ST
CAP ALUM 4700UF 20% 25V RADIAL

CAP ALUM 4700UF 20% 25V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 338-2358-ND SEK472M025ST
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4700 microF 4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Aluminum Electrolytic - 101C193U030AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1713220 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Ceramic Capacitors - 0603J0160100FFT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details