Cornell Dubilier Aluminum Capacitors - SEK470M400ST SEK470M400ST

Description
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 766531-SEK470M400ST Series: SEK Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 105°C Package: Radial, Can Voltage Rating: 400V Applications: General Capacitance: 47μF Tolerance: ±20% Lead Spacing: 0.295" (7.50mm) ESR (Equivalent Series Resistance): 5.65 Ohm @ 120Hz Lifetime @ Temp.: 2000 Hrs @ 105°C Polarization: Polar Family Name: SEK Categories: Capacitors Dimension: 0.709" Dia (18.00mm) Ripple Current - Low Frequency: 240mA @ 120Hz Ripple Current - High Frequency: 432mA @ 10kHz Height - Seated (Maximum): 1.417" (36.00mm) Alternative Parts (Cross-Reference): SMQ400VB47RM16X25LL; Introduction Date: February 23, 1998 Country of Origin: United States of America Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 766531-SEK470M400ST Series: SEK Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 105°C Package: Radial, Can Voltage Rating: 400V Applications: General Capacitance: 47μF Tolerance: ±20% Lead Spacing: 0.295" (7.50mm) ESR (Equivalent Series Resistance): 5.65 Ohm @ 120Hz Lifetime @ Temp.: 2000 Hrs @ 105°C Polarization: Polar Family Name: SEK Categories: Capacitors Dimension: 0.709" Dia (18.00mm) Ripple Current - Low Frequency: 240mA @ 120Hz Ripple Current - High Frequency: 432mA @ 10kHz Height - Seated (Maximum): 1.417" (36.00mm) Alternative Parts (Cross-Reference): SMQ400VB47RM16X25LL; Introduction Date: February 23, 1998 Country of Origin: United States of America Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Capacitors - SEK470M400ST - 766531-SEK470M400ST - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - SEK470M400ST
766531-SEK470M400ST
Aluminum Capacitors - SEK470M400ST 766531-SEK470M400ST
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 766531-SEK470M400ST Series: SEK Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 105°C Package: Radial, Can Voltage Rating: 400V Applications: General Capacitance: 47μF Tolerance: ±20% Lead Spacing: 0.295" (7.50mm) ESR (Equivalent Series Resistance): 5.65 Ohm @ 120Hz Lifetime @ Temp.: 2000 Hrs @ 105°C Polarization: Polar Family Name: SEK Categories: Capacitors Dimension: 0.709" Dia (18.00mm) Ripple Current - Low Frequency: 240mA @ 120Hz Ripple Current - High Frequency: 432mA @ 10kHz Height - Seated (Maximum): 1.417" (36.00mm) Alternative Parts (Cross-Reference): SMQ400VB47RM16X25LL; Introduction Date: February 23, 1998 Country of Origin: United States of America Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance

Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 766531-SEK470M400ST
Series: SEK
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 105°C
Package: Radial, Can
Voltage Rating: 400V
Applications: General
Capacitance: 47μF
Tolerance: ±20%
Lead Spacing: 0.295" (7.50mm)
ESR (Equivalent Series Resistance): 5.65 Ohm @ 120Hz
Lifetime @ Temp.: 2000 Hrs @ 105°C
Polarization: Polar
Family Name: SEK
Categories: Capacitors
Dimension: 0.709" Dia (18.00mm)
Ripple Current - Low Frequency: 240mA @ 120Hz
Ripple Current - High Frequency: 432mA @ 10kHz
Height - Seated (Maximum): 1.417" (36.00mm)
Alternative Parts (Cross-Reference): SMQ400VB47RM16X25LL;
Introduction Date: February 23, 1998
Country of Origin: United States of America
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SEK470M400ST - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SEK470M400ST
Capacitors - Aluminum Electrolytic Capacitors SEK470M400ST
CAP ALUM 47UF 20% 400V RADIAL

CAP ALUM 47UF 20% 400V RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 766531-SEK470M400ST SEK470M400ST
Product Name Aluminum Capacitors - SEK470M400ST Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Capacitance Range 47 microF 47 microF
Capacitance Tolerance 20 (+/- %)
WVDC 400 volts 400 volts
WVAC 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C194U020CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers