Cornell Dubilier Aluminum Electrolytic Capacitors SEK470M100ST

Description
105 ºC Radial Leaded Aluminum Electrolytic Capacitors
Request a Quote Datasheet
Description
105 ºC Radial Leaded Aluminum Electrolytic Capacitors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 2002-SEK470M100ST - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SEK470M100ST
Aluminum Electrolytic Capacitors 2002-SEK470M100ST
105 ºC Radial Leaded Aluminum Electrolytic Capacitors

105 ºC Radial Leaded Aluminum Electrolytic Capacitors

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 338-2355-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-2355-ND
Aluminum Electrolytic Capacitors 338-2355-ND
47µF 100V Aluminum Electrolytic Capacitors Radial, Can 2.82Ohm 2000 Hrs @ 105°C

47µF 100V Aluminum Electrolytic Capacitors Radial, Can 2.82Ohm 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1308353-SEK470M100ST - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1308353-SEK470M100ST
Capacitors - Aluminum Electrolytic Capacitors 1308353-SEK470M100ST
Win Source Part Number: 1308353-SEK470M100ST Category: Capacitors>Aluminum Electrolytic Capacitors Series: SEK Package: Bulk Applications: General Purpose Height - Seated (Max): 0.630" (16.00mm) Standard Package: 200 Capacitance: 47 µF Tolerance: ±20% Voltage - Rated: 100 V Lead Spacing: 0.197" (5.00mm) ESR (Equivalent Series Resistance): 2.82Ohm Lifetime @ Temp.: 2000 Hrs @ 105°C Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.394" Dia (10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Cornell Dubilier Electronics (CDE) Other Names: 2266-SEK470M100ST,33 8-2355,SEK470M100ST

Win Source Part Number: 1308353-SEK470M100ST
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SEK
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.630" (16.00mm)
Standard Package: 200
Capacitance: 47 µF
Tolerance: ±20%
Voltage - Rated: 100 V
Lead Spacing: 0.197" (5.00mm)
ESR (Equivalent Series Resistance): 2.82Ohm
Lifetime @ Temp.: 2000 Hrs @ 105°C
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.394" Dia (10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: 2266-SEK470M100ST,338-2355,SEK470M100ST

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SEK470M100ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
SEK470M100ST
Capacitors - Aluminum Electrolytic Capacitors SEK470M100ST
CAP ALUM 47UF 20% 100V RADIAL

CAP ALUM 47UF 20% 100V RADIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2002-SEK470M100ST 338-2355-ND 1308353-SEK470M100ST SEK470M100ST
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Lead Style Radial Radial
Packing Method Pack Bulk Bulk; Bulk
Applications General Purpose General Purpose; General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N151G500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1701148 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details