Cornell Dubilier Capacitors - Aluminum Electrolytic Capacitors SEK330M350ST

Description
Win Source Part Number: 1308369-SEK330M350ST Category: Capacitors>Aluminum Electrolytic Capacitors Series: SEK Package: Bulk Applications: General Purpose Height - Seated (Max): 0.984" (25.00mm) Standard Package: 100 Capacitance: 33 µF Tolerance: ±20% Voltage - Rated: 350 V Lead Spacing: 0.295" (7.50mm) ESR (Equivalent Series Resistance): 8.04Ohm @ 120Hz Lifetime @ Temp.: 2000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.512" Dia (13.00mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Cornell Dubilier Electronics (CDE) Ripple Current @ Low Frequency: 195 mA @ 120 Hz Ripple Current @ High Frequency: 351 mA @ 10 kHz
Request a Quote Datasheet
Description
Win Source Part Number: 1308369-SEK330M350ST Category: Capacitors>Aluminum Electrolytic Capacitors Series: SEK Package: Bulk Applications: General Purpose Height - Seated (Max): 0.984" (25.00mm) Standard Package: 100 Capacitance: 33 µF Tolerance: ±20% Voltage - Rated: 350 V Lead Spacing: 0.295" (7.50mm) ESR (Equivalent Series Resistance): 8.04Ohm @ 120Hz Lifetime @ Temp.: 2000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.512" Dia (13.00mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Cornell Dubilier Electronics (CDE) Ripple Current @ Low Frequency: 195 mA @ 120 Hz Ripple Current @ High Frequency: 351 mA @ 10 kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 1308369-SEK330M350ST - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1308369-SEK330M350ST
Capacitors - Aluminum Electrolytic Capacitors 1308369-SEK330M350ST
Win Source Part Number: 1308369-SEK330M350ST Category: Capacitors>Aluminum Electrolytic Capacitors Series: SEK Package: Bulk Applications: General Purpose Height - Seated (Max): 0.984" (25.00mm) Standard Package: 100 Capacitance: 33 µF Tolerance: ±20% Voltage - Rated: 350 V Lead Spacing: 0.295" (7.50mm) ESR (Equivalent Series Resistance): 8.04Ohm @ 120Hz Lifetime @ Temp.: 2000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.512" Dia (13.00mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Cornell Dubilier Electronics (CDE) Ripple Current @ Low Frequency: 195 mA @ 120 Hz Ripple Current @ High Frequency: 351 mA @ 10 kHz

Win Source Part Number: 1308369-SEK330M350ST
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SEK
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.984" (25.00mm)
Standard Package: 100
Capacitance: 33 µF
Tolerance: ±20%
Voltage - Rated: 350 V
Lead Spacing: 0.295" (7.50mm)
ESR (Equivalent Series Resistance): 8.04Ohm @ 120Hz
Lifetime @ Temp.: 2000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.512" Dia (13.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Cornell Dubilier Electronics (CDE)
Ripple Current @ Low Frequency: 195 mA @ 120 Hz
Ripple Current @ High Frequency: 351 mA @ 10 kHz

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SEK330M350ST - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SEK330M350ST
Capacitors - Aluminum Electrolytic Capacitors SEK330M350ST
CAP ALUM 33UF 20% 350V RADIAL

CAP ALUM 33UF 20% 350V RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 1308369-SEK330M350ST SEK330M350ST
Product Name Capacitors - Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Capacitance Range 33 microF 33 microF
Capacitance Tolerance 20 (+/- %)
WVDC 350 volts 350 volts
WVAC 350 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic - 101C143U063BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers