Cornell Dubilier 33uF 50V 4.83 Ohm Capacitor SEK330M050ST

Description
Cap Aluminum Lytic 33uF 50V 20% (6.3 X 11mm) Radial 2.5mm 4.83 Ohm 0.105A 2000h 105°C Product overview: SEK330M050ST from Cornell Dubilier Knowles is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33uF, 50V, 4.83 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33uF, 50V, 4.83 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-SEK330M050ST can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 33uF 50V 20% (6.3 X 11mm) Radial 2.5mm 4.83 Ohm 0.105A 2000h 105°C Product overview: SEK330M050ST from Cornell Dubilier Knowles is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33uF, 50V, 4.83 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33uF, 50V, 4.83 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-SEK330M050ST can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
33uF 50V 4.83 Ohm Capacitor
58-SEK330M050ST
33uF 50V 4.83 Ohm Capacitor 58-SEK330M050ST
Cap Aluminum Lytic 33uF 50V 20% (6.3 X 11mm) Radial 2.5mm 4.83 Ohm 0.105A 2000h 105°C Product overview: SEK330M050ST from Cornell Dubilier Knowles is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33uF, 50V, 4.83 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33uF, 50V, 4.83 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-SEK330M050ST can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 33uF 50V 20% (6.3 X 11mm) Radial 2.5mm 4.83 Ohm 0.105A 2000h 105°C Product overview: SEK330M050ST from Cornell Dubilier Knowles is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33uF, 50V, 4.83 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33uF, 50V, 4.83 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-SEK330M050ST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1308367-SEK330M050ST - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1308367-SEK330M050ST
Capacitors - Aluminum Electrolytic Capacitors 1308367-SEK330M050ST
Win Source Part Number: 1308367-SEK330M050ST Category: Capacitors>Aluminum Electrolytic Capacitors Series: SEK Package: Bulk Applications: General Purpose Height - Seated (Max): 0.433" (11.00mm) Standard Package: 1,000 Capacitance: 33 µF Tolerance: ±20% Voltage - Rated: 50 V Lead Spacing: 0.098" (2.50mm) ESR (Equivalent Series Resistance): 4.83Ohm Lifetime @ Temp.: 2000 Hrs @ 105°C Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.248" Dia (6.30mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Cornell Dubilier Electronics (CDE) Other Names: SEK330M050ST,338-234 4

Win Source Part Number: 1308367-SEK330M050ST
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SEK
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.433" (11.00mm)
Standard Package: 1,000
Capacitance: 33 µF
Tolerance: ±20%
Voltage - Rated: 50 V
Lead Spacing: 0.098" (2.50mm)
ESR (Equivalent Series Resistance): 4.83Ohm
Lifetime @ Temp.: 2000 Hrs @ 105°C
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.248" Dia (6.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: SEK330M050ST,338-2344

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 338-2344-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-2344-ND
Aluminum Electrolytic Capacitors 338-2344-ND
33µF 50V Aluminum Electrolytic Capacitors Radial, Can 4.83Ohm 2000 Hrs @ 105°C

33µF 50V Aluminum Electrolytic Capacitors Radial, Can 4.83Ohm 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SEK330M050ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
SEK330M050ST
Capacitors - Aluminum Electrolytic Capacitors SEK330M050ST
CAP ALUM 33UF 20% 50V RADIAL

CAP ALUM 33UF 20% 50V RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-SEK330M050ST 1308367-SEK330M050ST 338-2344-ND SEK330M050ST
Product Name 33uF 50V 4.83 Ohm Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
Ceramic Capacitors - 0603J0100122FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 101C722T200CD2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Aluminium Capacitors - 1701097 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details