Cornell Dubilier Capacitors - Aluminum Electrolytic Capacitors SEK222M025ST

Description
Win Source Part Number: 1308383-SEK222M025ST Category: Capacitors>Aluminum Electrolytic Capacitors Series: SEK Package: Bulk Applications: General Purpose Height - Seated (Max): 1.024" (26.00mm) Standard Package: 100 Capacitance: 2200 µF Tolerance: ±20% Voltage - Rated: 25 V Lead Spacing: 0.197" (5.00mm) ESR (Equivalent Series Resistance): 110mOhm Lifetime @ Temp.: 2000 Hrs @ 105°C Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.512" Dia (13.00mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Cornell Dubilier Electronics (CDE) Other Names: SEK222M025ST,338-174 2,2266-SEK222M025ST
Request a Quote Datasheet
Description
Win Source Part Number: 1308383-SEK222M025ST Category: Capacitors>Aluminum Electrolytic Capacitors Series: SEK Package: Bulk Applications: General Purpose Height - Seated (Max): 1.024" (26.00mm) Standard Package: 100 Capacitance: 2200 µF Tolerance: ±20% Voltage - Rated: 25 V Lead Spacing: 0.197" (5.00mm) ESR (Equivalent Series Resistance): 110mOhm Lifetime @ Temp.: 2000 Hrs @ 105°C Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.512" Dia (13.00mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Cornell Dubilier Electronics (CDE) Other Names: SEK222M025ST,338-174 2,2266-SEK222M025ST
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 1308383-SEK222M025ST - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1308383-SEK222M025ST
Capacitors - Aluminum Electrolytic Capacitors 1308383-SEK222M025ST
Win Source Part Number: 1308383-SEK222M025ST Category: Capacitors>Aluminum Electrolytic Capacitors Series: SEK Package: Bulk Applications: General Purpose Height - Seated (Max): 1.024" (26.00mm) Standard Package: 100 Capacitance: 2200 µF Tolerance: ±20% Voltage - Rated: 25 V Lead Spacing: 0.197" (5.00mm) ESR (Equivalent Series Resistance): 110mOhm Lifetime @ Temp.: 2000 Hrs @ 105°C Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.512" Dia (13.00mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Cornell Dubilier Electronics (CDE) Other Names: SEK222M025ST,338-174 2,2266-SEK222M025ST

Win Source Part Number: 1308383-SEK222M025ST
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SEK
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 1.024" (26.00mm)
Standard Package: 100
Capacitance: 2200 µF
Tolerance: ±20%
Voltage - Rated: 25 V
Lead Spacing: 0.197" (5.00mm)
ESR (Equivalent Series Resistance): 110mOhm
Lifetime @ Temp.: 2000 Hrs @ 105°C
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.512" Dia (13.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: SEK222M025ST,338-1742,2266-SEK222M025ST

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1308383-SEK222M025ST
Product Name Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Aluminum Electrolytic - 101C363U030AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details