220µF 200V Aluminum Electrolytic Capacitors Radial, Can 900mOhm 2000 Hrs @ 105°C
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 338-2341-ND |
| Product Name | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Applications | General Purpose |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |