105 ºC Radial Leaded Aluminum Electrolytic Capacitors 100µF 35V
100µF 35V Aluminum Electrolytic Capacitors Radial, Can 1.86Ohm 2000 Hrs @ 105°C
CAP ALUM 100UF 20% 35V RADIAL
| New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 2002-SEK101M035ST | 338-2334-ND | SEK101M035ST |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Capacitance Type | Fixed | Fixed | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 100 microF | 100 microF | 100 microF |
| WVDC | 35 volts | 35 volts |