Cornell Dubilier Aluminum Electrolytic Capacitors SEK100M160ST

Description
10µF 160V Aluminum Electrolytic Capacitors Radial, Can 19.9Ohm 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
10µF 160V Aluminum Electrolytic Capacitors Radial, Can 19.9Ohm 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 338-1752-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-1752-ND
Aluminum Electrolytic Capacitors 338-1752-ND
10µF 160V Aluminum Electrolytic Capacitors Radial, Can 19.9Ohm 2000 Hrs @ 105°C

10µF 160V Aluminum Electrolytic Capacitors Radial, Can 19.9Ohm 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1308422-SEK100M160ST - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1308422-SEK100M160ST
Capacitors - Aluminum Electrolytic Capacitors 1308422-SEK100M160ST
Win Source Part Number: 1308422-SEK100M160ST Category: Capacitors>Aluminum Electrolytic Capacitors Series: SEK Package: Bulk Applications: General Purpose Height - Seated (Max): 0.433" (11.00mm) Standard Package: 500 Capacitance: 10 µF Tolerance: ±20% Voltage - Rated: 160 V Lead Spacing: 0.138" (3.50mm) ESR (Equivalent Series Resistance): 19.9Ohm Lifetime @ Temp.: 2000 Hrs @ 105°C Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.315" Dia (8.00mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Cornell Dubilier Electronics (CDE) Other Names: 338-1752,2266-SEK100 M160ST,SEK100M160ST

Win Source Part Number: 1308422-SEK100M160ST
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SEK
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.433" (11.00mm)
Standard Package: 500
Capacitance: 10 µF
Tolerance: ±20%
Voltage - Rated: 160 V
Lead Spacing: 0.138" (3.50mm)
ESR (Equivalent Series Resistance): 19.9Ohm
Lifetime @ Temp.: 2000 Hrs @ 105°C
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.315" Dia (8.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: 338-1752,2266-SEK100M160ST,SEK100M160ST

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-SEK100M160ST - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SEK100M160ST
Aluminum Electrolytic Capacitors 2002-SEK100M160ST
105 ºC Radial Leaded Aluminum Electrolytic Capacitors 10µF 160V

105 ºC Radial Leaded Aluminum Electrolytic Capacitors 10µF 160V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SEK100M160ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
SEK100M160ST
Capacitors - Aluminum Electrolytic Capacitors SEK100M160ST
CAP ALUM 10UF 20% 160V RADIAL

CAP ALUM 10UF 20% 160V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 338-1752-ND 1308422-SEK100M160ST 2002-SEK100M160ST SEK100M160ST
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Ceramic Capacitors - 0603J0100182FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic Capacitor - 101282U100EJ2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2800 microF
View Details
3 suppliers
Aluminium Capacitors - 1701126 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details