The SCD474K102A3Z25-F is a high dV/dt IGBT snubber capacitor module designed for direct mounting across IGBT terminals to suppress voltage transients. It has a capacitance of 0.47 µF, a rated DC voltage of 1000 V, and a 60 Hz RMS current rating of 275 V. The part supports a peak current of 118 A and a maximum dV/dt of 250 V/µs, with an ESR of 11 mΩ at 55 °C. It features a low-inductance, self-healing polypropylene dielectric and is constructed with UL94V-0 plastic case and dry resin. Dimensions are 24.6 mm width, 47.0 mm length, and 24.1 mm height. Terminal spacing is 25 mm. Operates from -55 °C to 85 °C.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
Win Source Part Number: 1302676-SCD474K102A3
Category: Capacitors>Film Capacitors
Series: SCD
Termination: Screw Terminals
Package: Bulk
Voltage Rating - AC: 330V
Voltage Rating - DC: 1000V (1kV)
Applications: Snubber
Height - Seated (Max): 0.949" (24.10mm)
Standard Package: 1
Capacitance: 0.47 µF
Tolerance: ±10%
Lead Spacing: 1.000" (25.40mm)
ESR (Equivalent Series Resistance): 11 mOhms
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Chassis Mount
Package / Case: Rectangular Box
Temperature Range - Operating: -55°C ~ 85°C
Dimension: 1.850" L x 0.969" W (47.00mm x 24.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.25.0080
Mfr: Cornell Dubilier Electronics (CDE)
0.47µF Film Capacitor 330V 1000V (1kV) Polypropylene (PP), Metallized Rectangular Box
IGBT Snubber Capacitor Modules 0.47µF 1000V
CAP FILM 0.47UF 10% 1KVDC SCREW
| Cornell Dubilier | Win Source Electronics | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | SCD474K102A3Z25-F | 1302676-SCD474K102A3Z25-F | SCD474K102A3Z25-F-ND | 2002-SCD474K102A3Z25-F | SCD474K102A3Z25-F |
| Product Name | Film Paper Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | ||
| Capacitance Range | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF |