The SCC155K122H4-24-F is a dual IGBT clamp-snubber module designed to reduce turn-off voltage overshoots and turn-on transients in medium to high current applications. It features an integrated hyperfast diode, low inductance construction, and a flame-resistant UL 94V-0 case. The part has a capacitance of 1.50 µF with a tolerance of ±10%, a rated voltage of 1200 Vdc, and supports a peak current of 500 A at 20 kHz square wave. Its physical dimensions are 63.50 mm in length, 88.90 mm in width, and 40.00 mm in height, with a diode lug spacing of 24 mm. The terminal material is tin-plated copper, and the operating temperature range is -55 °C to 70 °C.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | SCC155K122H4-24-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 70 C (-67 to 158 F) |
| Electrostatic Capacitors | Paper |