Cornell Dubilier Buzzer/Horn/Alarm SC110NJ

Description
TRANSDUCER, PIEZO, 2.9KHZ, 95DBA, 120V, TRANSDUCER FUNCTION:ALARM, TONES:SLOW PULSE, SUPPLY VOLTAGE MIN:30V, OPERATING CURRENT MAX:24MA, SOUND LEVEL SPL:95DBA, RESONANT FREQUENCY:2.9KHZ, ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY
Description
TRANSDUCER, PIEZO, 2.9KHZ, 95DBA, 120V, TRANSDUCER FUNCTION:ALARM, TONES:SLOW PULSE, SUPPLY VOLTAGE MIN:30V, OPERATING CURRENT MAX:24MA, SOUND LEVEL SPL:95DBA, RESONANT FREQUENCY:2.9KHZ, ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Buzzer/Horn/Alarm - 65235799 - Radwell International
Willingboro, NJ, United States
Buzzer/Horn/Alarm
65235799
Buzzer/Horn/Alarm 65235799
TRANSDUCER, PIEZO, 2.9KHZ, 95DBA, 120V, TRANSDUCER FUNCTION:ALARM, TONES:SLOW PULSE, SUPPLY VOLTAGE MIN:30V, OPERATING CURRENT MAX:24MA, SOUND LEVEL SPL:95DBA, RESONANT FREQUENCY:2.9KHZ, ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

TRANSDUCER, PIEZO, 2.9KHZ, 95DBA, 120V, TRANSDUCER FUNCTION:ALARM, TONES:SLOW PULSE, SUPPLY VOLTAGE MIN:30V, OPERATING CURRENT MAX:24MA, SOUND LEVEL SPL:95DBA, RESONANT FREQUENCY:2.9KHZ, ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Audio Transducers and Buzzers
Product Number 65235799
Product Name Buzzer/Horn/Alarm
Technology Piezoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Piezo Buzzers - 7541996P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Shape Round
Diameter / Length 24.5 mm (0.9646 inch)
View Details
Buzzer/Horn/Alarm - 15025874 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Schaltbau JA224B - Multi-tone buzzer for up to 9 different warning tones -  - Schaltbau GmbH
Specs
Features EN 50121-3-2, EN 50128, EN 50155
Sound Pressure Level 80 to 100 dB
Voltage 24 to 110 volts
View Details