Knowles Electronics, LLC. Filters - EMI/RFI Filters (LC, RC Networks) SBSPP1000471MCB

Description
Win Source Part Number: 1276409-SBSPP1000471 MCB Category: Filters>EMI/RFI Filters (LC, RC Networks) Series: SBSP Type: Low Pass Package: Bulk Applications: General Purpose Standard Package: 1 Mounting: SMD (SMT) Voltage - Rated: 100V Technology: LC (Pi) Height: 0.071" (1.80mm) Current: 1 A Number of Channels: 1 Attenuation Value: 7dB @ 100MHz Filter Order: 3rd Values: C = 100pF ESD Protection: No Package / Case: 1206 (3216 Metric), 3 PC Pad Dimension: 0.126" L x 0.065" W (3.20mm x 1.65mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Knowles Syfer Base Product Number: SBSPP
Request a Quote Datasheet
Description
Win Source Part Number: 1276409-SBSPP1000471 MCB Category: Filters>EMI/RFI Filters (LC, RC Networks) Series: SBSP Type: Low Pass Package: Bulk Applications: General Purpose Standard Package: 1 Mounting: SMD (SMT) Voltage - Rated: 100V Technology: LC (Pi) Height: 0.071" (1.80mm) Current: 1 A Number of Channels: 1 Attenuation Value: 7dB @ 100MHz Filter Order: 3rd Values: C = 100pF ESD Protection: No Package / Case: 1206 (3216 Metric), 3 PC Pad Dimension: 0.126" L x 0.065" W (3.20mm x 1.65mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Knowles Syfer Base Product Number: SBSPP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - EMI/RFI Filters (LC, RC Networks) - 1276409-SBSPP1000471MCB - Win Source Electronics
Laguna Hills, CA, United States
Filters - EMI/RFI Filters (LC, RC Networks)
1276409-SBSPP1000471MCB
Filters - EMI/RFI Filters (LC, RC Networks) 1276409-SBSPP1000471MCB
Win Source Part Number: 1276409-SBSPP1000471 MCB Category: Filters>EMI/RFI Filters (LC, RC Networks) Series: SBSP Type: Low Pass Package: Bulk Applications: General Purpose Standard Package: 1 Mounting: SMD (SMT) Voltage - Rated: 100V Technology: LC (Pi) Height: 0.071" (1.80mm) Current: 1 A Number of Channels: 1 Attenuation Value: 7dB @ 100MHz Filter Order: 3rd Values: C = 100pF ESD Protection: No Package / Case: 1206 (3216 Metric), 3 PC Pad Dimension: 0.126" L x 0.065" W (3.20mm x 1.65mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Knowles Syfer Base Product Number: SBSPP

Win Source Part Number: 1276409-SBSPP1000471MCB
Category: Filters>EMI/RFI Filters (LC, RC Networks)
Series: SBSP
Type: Low Pass
Package: Bulk
Applications: General Purpose
Standard Package: 1
Mounting: SMD (SMT)
Voltage - Rated: 100V
Technology: LC (Pi)
Height: 0.071" (1.80mm)
Current: 1 A
Number of Channels: 1
Attenuation Value: 7dB @ 100MHz
Filter Order: 3rd
Values: C = 100pF
ESD Protection: No
Package / Case: 1206 (3216 Metric), 3 PC Pad
Dimension: 0.126" L x 0.065" W (3.20mm x 1.65mm)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: Knowles Syfer
Base Product Number: SBSPP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1276409-SBSPP1000471MCB
Product Name Filters - EMI/RFI Filters (LC, RC Networks)
Unlock Full Specs
to access all available technical data