Knowles Electronics, LLC. Filters - EMI/RFI Filters (LC, RC Networks) SBSPP1000101MCB

Description
Win Source Part Number: 1276406-SBSPP1000101 MCB Category: Filters>EMI/RFI Filters (LC, RC Networks) Series: SBSP Type: Low Pass Package: Bulk Applications: General Purpose Standard Package: 1 Mounting: SMD (SMT) Voltage - Rated: 100V Technology: LC (Pi) Height: 0.071" (1.80mm) Current: 1 A Number of Channels: 1 Attenuation Value: 7dB @ 100MHz Filter Order: 3rd Values: C = 100pF ESD Protection: No Package / Case: 1206 (3216 Metric), 3 PC Pad Dimension: 0.126" L x 0.065" W (3.20mm x 1.65mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Knowles Syfer Base Product Number: SBSPP
Request a Quote
Description
Win Source Part Number: 1276406-SBSPP1000101 MCB Category: Filters>EMI/RFI Filters (LC, RC Networks) Series: SBSP Type: Low Pass Package: Bulk Applications: General Purpose Standard Package: 1 Mounting: SMD (SMT) Voltage - Rated: 100V Technology: LC (Pi) Height: 0.071" (1.80mm) Current: 1 A Number of Channels: 1 Attenuation Value: 7dB @ 100MHz Filter Order: 3rd Values: C = 100pF ESD Protection: No Package / Case: 1206 (3216 Metric), 3 PC Pad Dimension: 0.126" L x 0.065" W (3.20mm x 1.65mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Knowles Syfer Base Product Number: SBSPP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1276406-SBSPP1000101MCB is an EMI/RFI filter designed for low-pass applications. It utilizes LC (Pi) technology and is suitable for general-purpose use. The filter is surface mountable (SMD) and has a rated voltage of 100V with a current rating of 1A. It features a 3rd order filter design with an attenuation value of 7dB at 100MHz. The component dimensions are 0.126" in length and 0.065" in width, with a height of 0.071". It is packaged in bulk and has a standard package quantity of one. The filter does not provide ESD protection and is classified under ECCN EAR99. The product is unaffected by REACH regulations and has an MSL level of 1, indicating it can be stored indefinitely.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1276406-SBSPP1000101MCB is an EMI/RFI filter designed for low-pass applications. It utilizes LC (Pi) technology and is suitable for general-purpose use. The filter is surface mountable (SMD) and has a rated voltage of 100V with a current rating of 1A. It features a 3rd order filter design with an attenuation value of 7dB at 100MHz. The component dimensions are 0.126" in length and 0.065" in width, with a height of 0.071". It is packaged in bulk and has a standard package quantity of one. The filter does not provide ESD protection and is classified under ECCN EAR99. The product is unaffected by REACH regulations and has an MSL level of 1, indicating it can be stored indefinitely.

Suppliers

Company
Product
Description
Supplier Links
Filters - EMI/RFI Filters (LC, RC Networks) - 1276406-SBSPP1000101MCB - Win Source Electronics
Laguna Hills, CA, United States
Filters - EMI/RFI Filters (LC, RC Networks)
1276406-SBSPP1000101MCB
Filters - EMI/RFI Filters (LC, RC Networks) 1276406-SBSPP1000101MCB
Win Source Part Number: 1276406-SBSPP1000101 MCB Category: Filters>EMI/RFI Filters (LC, RC Networks) Series: SBSP Type: Low Pass Package: Bulk Applications: General Purpose Standard Package: 1 Mounting: SMD (SMT) Voltage - Rated: 100V Technology: LC (Pi) Height: 0.071" (1.80mm) Current: 1 A Number of Channels: 1 Attenuation Value: 7dB @ 100MHz Filter Order: 3rd Values: C = 100pF ESD Protection: No Package / Case: 1206 (3216 Metric), 3 PC Pad Dimension: 0.126" L x 0.065" W (3.20mm x 1.65mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Knowles Syfer Base Product Number: SBSPP

Win Source Part Number: 1276406-SBSPP1000101MCB
Category: Filters>EMI/RFI Filters (LC, RC Networks)
Series: SBSP
Type: Low Pass
Package: Bulk
Applications: General Purpose
Standard Package: 1
Mounting: SMD (SMT)
Voltage - Rated: 100V
Technology: LC (Pi)
Height: 0.071" (1.80mm)
Current: 1 A
Number of Channels: 1
Attenuation Value: 7dB @ 100MHz
Filter Order: 3rd
Values: C = 100pF
ESD Protection: No
Package / Case: 1206 (3216 Metric), 3 PC Pad
Dimension: 0.126" L x 0.065" W (3.20mm x 1.65mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: Knowles Syfer
Base Product Number: SBSPP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1276406-SBSPP1000101MCB
Product Name Filters - EMI/RFI Filters (LC, RC Networks)
Unlock Full Specs
to access all available technical data