The Win Source Electronics part number 1276391-SBSPP0250154
Win Source Part Number: 1276391-SBSPP0250154
Category: Filters>EMI/RFI Filters (LC, RC Networks)
Series: SBSP
Type: Low Pass
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 6,000
Mounting: SMD (SMT)
Voltage - Rated: 25V
Technology: LC (Pi)
Height: 0.071" (1.80mm)
Current: 1 A
Number of Channels: 1
Attenuation Value: 37dB @ 100MHz
Filter Order: 3rd
Values: C = 0.15µF
ESD Protection: No
Package / Case: 1206 (3216 Metric), 3 PC Pad
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: Knowles Syfer
Base Product Number: SBSPP
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1276391-SBSPP0250154MXR |
| Product Name | Filters - EMI/RFI Filters (LC, RC Networks) |