Knowles Electronics, LLC. Filters - EMI/RFI Filters (LC, RC Networks) SBSPP0250104MXT

Description
Win Source Part Number: 1276394-SBSPP0250104 MXT Category: Filters>EMI/RFI Filters (LC, RC Networks) Series: SBSP Type: Low Pass Package: Tape & Reel Applications: General Purpose Standard Package: 1,500 Mounting: SMD (SMT) Voltage - Rated: 25V Technology: LC (Pi) Height: 0.071" (1.80mm) Current: 1 A Number of Channels: 1 Attenuation Value: 37dB @ 100MHz Filter Order: 3rd Values: C = 0.1µF ESD Protection: No Package / Case: 1206 (3216 Metric), 3 PC Pad Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Knowles Syfer Other Names: SBSPP0250104MXT,1608 -1439-6,1608-1439-1, 1608-1439-2 Base Product Number: SBSPP
Request a Quote Datasheet
Description
Win Source Part Number: 1276394-SBSPP0250104 MXT Category: Filters>EMI/RFI Filters (LC, RC Networks) Series: SBSP Type: Low Pass Package: Tape & Reel Applications: General Purpose Standard Package: 1,500 Mounting: SMD (SMT) Voltage - Rated: 25V Technology: LC (Pi) Height: 0.071" (1.80mm) Current: 1 A Number of Channels: 1 Attenuation Value: 37dB @ 100MHz Filter Order: 3rd Values: C = 0.1µF ESD Protection: No Package / Case: 1206 (3216 Metric), 3 PC Pad Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Knowles Syfer Other Names: SBSPP0250104MXT,1608 -1439-6,1608-1439-1, 1608-1439-2 Base Product Number: SBSPP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - EMI/RFI Filters (LC, RC Networks) - 1276394-SBSPP0250104MXT - Win Source Electronics
Laguna Hills, CA, United States
Filters - EMI/RFI Filters (LC, RC Networks)
1276394-SBSPP0250104MXT
Filters - EMI/RFI Filters (LC, RC Networks) 1276394-SBSPP0250104MXT
Win Source Part Number: 1276394-SBSPP0250104 MXT Category: Filters>EMI/RFI Filters (LC, RC Networks) Series: SBSP Type: Low Pass Package: Tape & Reel Applications: General Purpose Standard Package: 1,500 Mounting: SMD (SMT) Voltage - Rated: 25V Technology: LC (Pi) Height: 0.071" (1.80mm) Current: 1 A Number of Channels: 1 Attenuation Value: 37dB @ 100MHz Filter Order: 3rd Values: C = 0.1µF ESD Protection: No Package / Case: 1206 (3216 Metric), 3 PC Pad Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Knowles Syfer Other Names: SBSPP0250104MXT,1608 -1439-6,1608-1439-1, 1608-1439-2 Base Product Number: SBSPP

Win Source Part Number: 1276394-SBSPP0250104MXT
Category: Filters>EMI/RFI Filters (LC, RC Networks)
Series: SBSP
Type: Low Pass
Package: Tape & Reel
Applications: General Purpose
Standard Package: 1,500
Mounting: SMD (SMT)
Voltage - Rated: 25V
Technology: LC (Pi)
Height: 0.071" (1.80mm)
Current: 1 A
Number of Channels: 1
Attenuation Value: 37dB @ 100MHz
Filter Order: 3rd
Values: C = 0.1µF
ESD Protection: No
Package / Case: 1206 (3216 Metric), 3 PC Pad
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: Knowles Syfer
Other Names: SBSPP0250104MXT,1608-1439-6,1608-1439-1,1608-1439-2
Base Product Number: SBSPP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1276394-SBSPP0250104MXT
Product Name Filters - EMI/RFI Filters (LC, RC Networks)
Unlock Full Specs
to access all available technical data