Knowles Electronics, LLC. Filters - EMI/RFI Filters (LC, RC Networks) SBSMP5000472MXT

Description
Win Source Part Number: 1276438-SBSMP5000472 MXT Category: Filters>EMI/RFI Filters (LC, RC Networks) Series: SBSM Type: Low Pass Package: Tape & Reel Applications: General Purpose Standard Package: 500 Mounting: SMD (SMT) Voltage - Rated: 500V Technology: LC (Pi) Height: 0.130" (3.30mm) Current: 10 A Number of Channels: 1 Attenuation Value: 44dB @ 100MHz Filter Order: 3rd Values: C = 4700pF ESD Protection: No Package / Case: 2220 (5750 Metric), 3 PC Pad Dimension: 0.224" L x 0.197" W (5.70mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Knowles Syfer Other Names: 1608-1201-2,1608-120 1-1,1608-1201-6,1608 -1201-3,1608-1201-3 Base Product Number: SBSMP
Request a Quote Datasheet
Description
Win Source Part Number: 1276438-SBSMP5000472 MXT Category: Filters>EMI/RFI Filters (LC, RC Networks) Series: SBSM Type: Low Pass Package: Tape & Reel Applications: General Purpose Standard Package: 500 Mounting: SMD (SMT) Voltage - Rated: 500V Technology: LC (Pi) Height: 0.130" (3.30mm) Current: 10 A Number of Channels: 1 Attenuation Value: 44dB @ 100MHz Filter Order: 3rd Values: C = 4700pF ESD Protection: No Package / Case: 2220 (5750 Metric), 3 PC Pad Dimension: 0.224" L x 0.197" W (5.70mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Knowles Syfer Other Names: 1608-1201-2,1608-120 1-1,1608-1201-6,1608 -1201-3,1608-1201-3 Base Product Number: SBSMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - EMI/RFI Filters (LC, RC Networks) - 1276438-SBSMP5000472MXT - Win Source Electronics
Laguna Hills, CA, United States
Filters - EMI/RFI Filters (LC, RC Networks)
1276438-SBSMP5000472MXT
Filters - EMI/RFI Filters (LC, RC Networks) 1276438-SBSMP5000472MXT
Win Source Part Number: 1276438-SBSMP5000472 MXT Category: Filters>EMI/RFI Filters (LC, RC Networks) Series: SBSM Type: Low Pass Package: Tape & Reel Applications: General Purpose Standard Package: 500 Mounting: SMD (SMT) Voltage - Rated: 500V Technology: LC (Pi) Height: 0.130" (3.30mm) Current: 10 A Number of Channels: 1 Attenuation Value: 44dB @ 100MHz Filter Order: 3rd Values: C = 4700pF ESD Protection: No Package / Case: 2220 (5750 Metric), 3 PC Pad Dimension: 0.224" L x 0.197" W (5.70mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Knowles Syfer Other Names: 1608-1201-2,1608-120 1-1,1608-1201-6,1608 -1201-3,1608-1201-3 Base Product Number: SBSMP

Win Source Part Number: 1276438-SBSMP5000472MXT
Category: Filters>EMI/RFI Filters (LC, RC Networks)
Series: SBSM
Type: Low Pass
Package: Tape & Reel
Applications: General Purpose
Standard Package: 500
Mounting: SMD (SMT)
Voltage - Rated: 500V
Technology: LC (Pi)
Height: 0.130" (3.30mm)
Current: 10 A
Number of Channels: 1
Attenuation Value: 44dB @ 100MHz
Filter Order: 3rd
Values: C = 4700pF
ESD Protection: No
Package / Case: 2220 (5750 Metric), 3 PC Pad
Dimension: 0.224" L x 0.197" W (5.70mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: Knowles Syfer
Other Names: 1608-1201-2,1608-1201-1,1608-1201-6,1608-1201-3,1608-1201-3
Base Product Number: SBSMP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1276438-SBSMP5000472MXT
Product Name Filters - EMI/RFI Filters (LC, RC Networks)
Unlock Full Specs
to access all available technical data