Knowles Electronics, LLC. Filters - EMI/RFI Filters (LC, RC Networks) SBSMP5000152MXR

Description
Win Source Part Number: 1276432-SBSMP5000152 MXR Category: Filters>EMI/RFI Filters (LC, RC Networks) Series: SBSM Type: Low Pass Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 2,000 Mounting: SMD (SMT) Voltage - Rated: 500V Technology: LC (Pi) Height: 0.133" (3.38mm) Current: 20 A Number of Channels: 1 Attenuation Value: 39dB @ 100MHz Filter Order: 3rd Values: C = 1500pF ESD Protection: No Package / Case: 2220 (5750 Metric), 3 PC Pad Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.224" L x 0.197" W (5.70mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Knowles Syfer Base Product Number: SBSMP
Request a Quote Datasheet
Description
Win Source Part Number: 1276432-SBSMP5000152 MXR Category: Filters>EMI/RFI Filters (LC, RC Networks) Series: SBSM Type: Low Pass Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 2,000 Mounting: SMD (SMT) Voltage - Rated: 500V Technology: LC (Pi) Height: 0.133" (3.38mm) Current: 20 A Number of Channels: 1 Attenuation Value: 39dB @ 100MHz Filter Order: 3rd Values: C = 1500pF ESD Protection: No Package / Case: 2220 (5750 Metric), 3 PC Pad Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.224" L x 0.197" W (5.70mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Knowles Syfer Base Product Number: SBSMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - EMI/RFI Filters (LC, RC Networks) - 1276432-SBSMP5000152MXR - Win Source Electronics
Laguna Hills, CA, United States
Filters - EMI/RFI Filters (LC, RC Networks)
1276432-SBSMP5000152MXR
Filters - EMI/RFI Filters (LC, RC Networks) 1276432-SBSMP5000152MXR
Win Source Part Number: 1276432-SBSMP5000152 MXR Category: Filters>EMI/RFI Filters (LC, RC Networks) Series: SBSM Type: Low Pass Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 2,000 Mounting: SMD (SMT) Voltage - Rated: 500V Technology: LC (Pi) Height: 0.133" (3.38mm) Current: 20 A Number of Channels: 1 Attenuation Value: 39dB @ 100MHz Filter Order: 3rd Values: C = 1500pF ESD Protection: No Package / Case: 2220 (5750 Metric), 3 PC Pad Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.224" L x 0.197" W (5.70mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Knowles Syfer Base Product Number: SBSMP

Win Source Part Number: 1276432-SBSMP5000152MXR
Category: Filters>EMI/RFI Filters (LC, RC Networks)
Series: SBSM
Type: Low Pass
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 2,000
Mounting: SMD (SMT)
Voltage - Rated: 500V
Technology: LC (Pi)
Height: 0.133" (3.38mm)
Current: 20 A
Number of Channels: 1
Attenuation Value: 39dB @ 100MHz
Filter Order: 3rd
Values: C = 1500pF
ESD Protection: No
Package / Case: 2220 (5750 Metric), 3 PC Pad
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.224" L x 0.197" W (5.70mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: Knowles Syfer
Base Product Number: SBSMP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1276432-SBSMP5000152MXR
Product Name Filters - EMI/RFI Filters (LC, RC Networks)
Unlock Full Specs
to access all available technical data