The Win Source Electronics part number 1276435-SBSMP5000102
Win Source Part Number: 1276435-SBSMP5000102
Category: Filters>EMI/RFI Filters (LC, RC Networks)
Series: SBSM
Type: Low Pass
Package: Tape & Reel
Applications: General Purpose
Standard Package: 500
Mounting: SMD (SMT)
Voltage - Rated: 500V
Technology: LC (Pi)
Height: 0.130" (3.30mm)
Current: 10 A
Number of Channels: 1
Attenuation Value: 34dB @ 100MHz
Filter Order: 3rd
Values: C = 1000pF
ESD Protection: No
Package / Case: 2220 (5750 Metric), 3 PC Pad
Dimension: 0.224" L x 0.197" W (5.70mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: Knowles Syfer
Other Names: 1608-1200-3,1608-120
Product Status: Obsolete
RoHS Status: RoHS non-compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1276435-SBSMP5000102MXT |
| Product Name | Filters - EMI/RFI Filters (LC, RC Networks) |