Knowles Electronics, LLC. Filters - Feed Through Capacitors SBSMP2000104MXB

Description
Win Source Part Number: 1276343-SBSMP2000104 MXB Category: Filters>Feed Through Capacitors Series: SBSM Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Capacitance: 0.1 µF Tolerance: ±20% Voltage - Rated: 200V Temperature Coefficient: X7R Insertion Loss: 44dB @ 100MHz Height (Max): 0.133" (3.38mm) Current: 10 A Package / Case: 2220 (5750 Metric), 3 PC Pad Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.224" L x 0.197" W (5.70mm x 5.00mm) Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Knowles Syfer Base Product Number: SBSMP
Request a Quote Datasheet
Description
Win Source Part Number: 1276343-SBSMP2000104 MXB Category: Filters>Feed Through Capacitors Series: SBSM Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Capacitance: 0.1 µF Tolerance: ±20% Voltage - Rated: 200V Temperature Coefficient: X7R Insertion Loss: 44dB @ 100MHz Height (Max): 0.133" (3.38mm) Current: 10 A Package / Case: 2220 (5750 Metric), 3 PC Pad Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.224" L x 0.197" W (5.70mm x 5.00mm) Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Knowles Syfer Base Product Number: SBSMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Feed Through Capacitors - 1276343-SBSMP2000104MXB - Win Source Electronics
Laguna Hills, CA, United States
Filters - Feed Through Capacitors
1276343-SBSMP2000104MXB
Filters - Feed Through Capacitors 1276343-SBSMP2000104MXB
Win Source Part Number: 1276343-SBSMP2000104 MXB Category: Filters>Feed Through Capacitors Series: SBSM Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Capacitance: 0.1 µF Tolerance: ±20% Voltage - Rated: 200V Temperature Coefficient: X7R Insertion Loss: 44dB @ 100MHz Height (Max): 0.133" (3.38mm) Current: 10 A Package / Case: 2220 (5750 Metric), 3 PC Pad Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.224" L x 0.197" W (5.70mm x 5.00mm) Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Knowles Syfer Base Product Number: SBSMP

Win Source Part Number: 1276343-SBSMP2000104MXB
Category: Filters>Feed Through Capacitors
Series: SBSM
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Capacitance: 0.1 µF
Tolerance: ±20%
Voltage - Rated: 200V
Temperature Coefficient: X7R
Insertion Loss: 44dB @ 100MHz
Height (Max): 0.133" (3.38mm)
Current: 10 A
Package / Case: 2220 (5750 Metric), 3 PC Pad
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.224" L x 0.197" W (5.70mm x 5.00mm)
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: Knowles Syfer
Base Product Number: SBSMP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1276343-SBSMP2000104MXB
Product Name Filters - Feed Through Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
Capacitance Range 0.1000 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitor - 101C272U150AD2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2700 microF
View Details
3 suppliers