Win Source Part Number: 1276420-SBSMP1000334
Category: Filters>EMI/RFI Filters (LC, RC Networks)
Series: SBSM
Type: Low Pass
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 2,000
Mounting: SMD (SMT)
Voltage - Rated: 100V
Technology: LC (Pi)
Height: 0.133" (3.38mm)
Current: 20 A
Number of Channels: 1
Attenuation Value: 44dB @ 100MHz
Filter Order: 3rd
Values: C = 0.33µF
ESD Protection: No
Package / Case: 2220 (5750 Metric), 3 PC Pad
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.224" L x 0.197" W (5.70mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: Knowles Syfer
Base Product Number: SBSMP
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1276420-SBSMP1000334MXR |
| Product Name | Filters - EMI/RFI Filters (LC, RC Networks) |