Knowles Electronics, LLC. Filters - Feed Through Capacitors SBSGP5000102MXB

Description
Win Source Part Number: 1276371-SBSGP5000102 MXB Category: Filters>Feed Through Capacitors Series: SBSG Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Capacitance: 1000 pF Tolerance: ±20% Voltage - Rated: 500V Temperature Coefficient: X7R Insertion Loss: 39dB @ 100MHz Height (Max): 0.104" (2.65mm) Current: 5 A Package / Case: 1812 (4532 Metric), 3 PC Pad Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.179" L x 0.126" W (4.55mm x 3.20mm) Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Knowles Syfer Base Product Number: SBSGP
Request a Quote Datasheet
Description
Win Source Part Number: 1276371-SBSGP5000102 MXB Category: Filters>Feed Through Capacitors Series: SBSG Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Capacitance: 1000 pF Tolerance: ±20% Voltage - Rated: 500V Temperature Coefficient: X7R Insertion Loss: 39dB @ 100MHz Height (Max): 0.104" (2.65mm) Current: 5 A Package / Case: 1812 (4532 Metric), 3 PC Pad Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.179" L x 0.126" W (4.55mm x 3.20mm) Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Knowles Syfer Base Product Number: SBSGP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Feed Through Capacitors - 1276371-SBSGP5000102MXB - Win Source Electronics
Laguna Hills, CA, United States
Filters - Feed Through Capacitors
1276371-SBSGP5000102MXB
Filters - Feed Through Capacitors 1276371-SBSGP5000102MXB
Win Source Part Number: 1276371-SBSGP5000102 MXB Category: Filters>Feed Through Capacitors Series: SBSG Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Capacitance: 1000 pF Tolerance: ±20% Voltage - Rated: 500V Temperature Coefficient: X7R Insertion Loss: 39dB @ 100MHz Height (Max): 0.104" (2.65mm) Current: 5 A Package / Case: 1812 (4532 Metric), 3 PC Pad Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.179" L x 0.126" W (4.55mm x 3.20mm) Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Knowles Syfer Base Product Number: SBSGP

Win Source Part Number: 1276371-SBSGP5000102MXB
Category: Filters>Feed Through Capacitors
Series: SBSG
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Capacitance: 1000 pF
Tolerance: ±20%
Voltage - Rated: 500V
Temperature Coefficient: X7R
Insertion Loss: 39dB @ 100MHz
Height (Max): 0.104" (2.65mm)
Current: 5 A
Package / Case: 1812 (4532 Metric), 3 PC Pad
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.179" L x 0.126" W (4.55mm x 3.20mm)
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: Knowles Syfer
Base Product Number: SBSGP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1276371-SBSGP5000102MXB
Product Name Filters - Feed Through Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
Capacitance Range 1.00E-3 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitor - 101821T075AA1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 820 microF
View Details
3 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers