Knowles Filters - EMI/RFI Filters (LC, RC Networks) SBSGP1000104MXR

Description
Win Source Part Number: 1276439-SBSGP1000104 MXR Category: Filters>EMI/RFI Filters (LC, RC Networks) Series: SBSG Type: Low Pass Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 2,000 Mounting: SMD (SMT) Voltage - Rated: 100V Technology: LC (Pi) Height: 0.104" (2.65mm) Current: 5 A Number of Channels: 1 Attenuation Value: 39dB @ 100MHz Filter Order: 3rd Values: C = 0.1µF ESD Protection: No Package / Case: 1812 (4532 Metric), 3 PC Pad Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.179" L x 0.126" W (4.55mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Knowles Syfer Base Product Number: SBSGP
Request a Quote Datasheet
Description
Win Source Part Number: 1276439-SBSGP1000104 MXR Category: Filters>EMI/RFI Filters (LC, RC Networks) Series: SBSG Type: Low Pass Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 2,000 Mounting: SMD (SMT) Voltage - Rated: 100V Technology: LC (Pi) Height: 0.104" (2.65mm) Current: 5 A Number of Channels: 1 Attenuation Value: 39dB @ 100MHz Filter Order: 3rd Values: C = 0.1µF ESD Protection: No Package / Case: 1812 (4532 Metric), 3 PC Pad Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.179" L x 0.126" W (4.55mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Knowles Syfer Base Product Number: SBSGP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - EMI/RFI Filters (LC, RC Networks) - 1276439-SBSGP1000104MXR - Win Source Electronics
Laguna Hills, CA, United States
Filters - EMI/RFI Filters (LC, RC Networks)
1276439-SBSGP1000104MXR
Filters - EMI/RFI Filters (LC, RC Networks) 1276439-SBSGP1000104MXR
Win Source Part Number: 1276439-SBSGP1000104 MXR Category: Filters>EMI/RFI Filters (LC, RC Networks) Series: SBSG Type: Low Pass Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 2,000 Mounting: SMD (SMT) Voltage - Rated: 100V Technology: LC (Pi) Height: 0.104" (2.65mm) Current: 5 A Number of Channels: 1 Attenuation Value: 39dB @ 100MHz Filter Order: 3rd Values: C = 0.1µF ESD Protection: No Package / Case: 1812 (4532 Metric), 3 PC Pad Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.179" L x 0.126" W (4.55mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Knowles Syfer Base Product Number: SBSGP

Win Source Part Number: 1276439-SBSGP1000104MXR
Category: Filters>EMI/RFI Filters (LC, RC Networks)
Series: SBSG
Type: Low Pass
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 2,000
Mounting: SMD (SMT)
Voltage - Rated: 100V
Technology: LC (Pi)
Height: 0.104" (2.65mm)
Current: 5 A
Number of Channels: 1
Attenuation Value: 39dB @ 100MHz
Filter Order: 3rd
Values: C = 0.1µF
ESD Protection: No
Package / Case: 1812 (4532 Metric), 3 PC Pad
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.179" L x 0.126" W (4.55mm x 3.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: Knowles Syfer
Base Product Number: SBSGP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1276439-SBSGP1000104MXR
Product Name Filters - EMI/RFI Filters (LC, RC Networks)
Unlock Full Specs
to access all available technical data

Similar Products