Knowles Filters - Feed Through Capacitors SBSGC5000222MXR

Description
Win Source Part Number: 1276353-SBSGC5000222 MXR Category: Filters>Feed Through Capacitors Series: SBSG Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Capacitance: 2200 pF Tolerance: ±20% Voltage - Rated: 500V Temperature Coefficient: X7R Height (Max): 0.104" (2.65mm) Current: 10 A Package / Case: 1812 (4532 Metric), 3 PC Pad Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.179" L x 0.126" W (4.55mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Knowles Syfer Base Product Number: SBSGC
Request a Quote Datasheet
Description
Win Source Part Number: 1276353-SBSGC5000222 MXR Category: Filters>Feed Through Capacitors Series: SBSG Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Capacitance: 2200 pF Tolerance: ±20% Voltage - Rated: 500V Temperature Coefficient: X7R Height (Max): 0.104" (2.65mm) Current: 10 A Package / Case: 1812 (4532 Metric), 3 PC Pad Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.179" L x 0.126" W (4.55mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Knowles Syfer Base Product Number: SBSGC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Feed Through Capacitors - 1276353-SBSGC5000222MXR - Win Source Electronics
Laguna Hills, CA, United States
Filters - Feed Through Capacitors
1276353-SBSGC5000222MXR
Filters - Feed Through Capacitors 1276353-SBSGC5000222MXR
Win Source Part Number: 1276353-SBSGC5000222 MXR Category: Filters>Feed Through Capacitors Series: SBSG Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Capacitance: 2200 pF Tolerance: ±20% Voltage - Rated: 500V Temperature Coefficient: X7R Height (Max): 0.104" (2.65mm) Current: 10 A Package / Case: 1812 (4532 Metric), 3 PC Pad Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.179" L x 0.126" W (4.55mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Knowles Syfer Base Product Number: SBSGC

Win Source Part Number: 1276353-SBSGC5000222MXR
Category: Filters>Feed Through Capacitors
Series: SBSG
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Capacitance: 2200 pF
Tolerance: ±20%
Voltage - Rated: 500V
Temperature Coefficient: X7R
Height (Max): 0.104" (2.65mm)
Current: 10 A
Package / Case: 1812 (4532 Metric), 3 PC Pad
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.179" L x 0.126" W (4.55mm x 3.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: Knowles Syfer
Base Product Number: SBSGC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1276353-SBSGC5000222MXR
Product Name Filters - Feed Through Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0022 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101902U040BB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 9000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers