Everett Charles Technologies Test Spring Socket, Pcb; Connector Type Everett Charles Tech S2757-2E

Description
TEST SPRING SOCKET, PCB; Connector Type:Test Receptacle; Centerline Spacing:-; Connector Tip Style:-; Current Rating:20A; Overall Length:26.75mm; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TEST SPRING SOCKET, PCB; Connector Type:Test Receptacle; Centerline Spacing:-; Connector Tip Style:-; Current Rating:20A; Overall Length:26.75mm; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Spring Socket, Pcb; Connector Type Everett Charles Tech - 99F6388 - Newark, An Avnet Company
Chicago, IL, United States
Test Spring Socket, Pcb; Connector Type Everett Charles Tech
99F6388
Test Spring Socket, Pcb; Connector Type Everett Charles Tech 99F6388
TEST SPRING SOCKET, PCB; Connector Type:Test Receptacle; Centerline Spacing:-; Connector Tip Style:-; Current Rating:20A; Overall Length:26.75mm; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:- RoHS Compliant: Yes

TEST SPRING SOCKET, PCB; Connector Type:Test Receptacle; Centerline Spacing:-; Connector Tip Style:-; Current Rating:20A; Overall Length:26.75mm; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 99F6388
Product Name Test Spring Socket, Pcb; Connector Type Everett Charles Tech
Current Rating 20.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, In-Vacuum, Female Pins - A2380-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
2 Piece Board to Board Connectors - 0.5mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details