Cornell Dubilier Batteries Rechargeable (Secondary) RJD2450ST1

Description
Coin, 24.5mm 3.7V Lithium-Ion Battery Rechargeable (Secondary) 200mAh
Request a Quote Datasheet
Description
Coin, 24.5mm 3.7V Lithium-Ion Battery Rechargeable (Secondary) 200mAh
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Batteries Rechargeable (Secondary) - 1572-1632-ND - DigiKey
Thief River Falls, MN, United States
Batteries Rechargeable (Secondary)
1572-1632-ND
Batteries Rechargeable (Secondary) 1572-1632-ND
Coin, 24.5mm 3.7V Lithium-Ion Battery Rechargeable (Secondary) 200mAh

Coin, 24.5mm 3.7V Lithium-Ion Battery Rechargeable (Secondary) 200mAh

Buy Now Datasheet
Rechargeable Batteries - 2002-RJD2450ST1 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Rechargeable Batteries
2002-RJD2450ST1
Rechargeable Batteries 2002-RJD2450ST1
Rechargable LI-ION Batteries 200µF 3.7V

Rechargable LI-ION Batteries 200µF 3.7V

Supplier's Site Datasheet
Battery Products - Batteries Rechargeable (Secondary) - 1349317-RJD2450ST1 - Win Source Electronics
Laguna Hills, CA, United States
Battery Products - Batteries Rechargeable (Secondary)
1349317-RJD2450ST1
Battery Products - Batteries Rechargeable (Secondary) 1349317-RJD2450ST1
Win Source Part Number: 1349317-RJD2450ST1 Category: Battery Products - Batteries Rechargeable (Secondary) Series: RJD Termination Style: SMD (SMT) Tab Package: Tray Size / Dimension: 0.96" Dia x 0.21" H (24.5mm x 5.4mm) Standard Package: 30 Voltage - Rated: 3.7 V Shipping Info: Due to restrictions, only ground shipment is allowed. Weight: 6.5 g Battery Chemistry: Lithium-Ion Battery Cell Size: Coin, 24.5mm Capacity: 200mAh Discharge Rate: 40mA Standard Charge Current: 100mA ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8507.60.0020 Mfr: Cornell Dubilier / Illinois Capacitor California Prop 65: Warning Information

Win Source Part Number: 1349317-RJD2450ST1
Category: Battery Products - Batteries Rechargeable (Secondary)
Series: RJD
Termination Style: SMD (SMT) Tab
Package: Tray
Size / Dimension: 0.96" Dia x 0.21" H (24.5mm x 5.4mm)
Standard Package: 30
Voltage - Rated: 3.7 V
Shipping Info: Due to restrictions, only ground shipment is allowed.
Weight: 6.5 g
Battery Chemistry: Lithium-Ion
Battery Cell Size: Coin, 24.5mm
Capacity: 200mAh
Discharge Rate: 40mA
Standard Charge Current: 100mA
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8507.60.0020
Mfr: Cornell Dubilier / Illinois Capacitor
California Prop 65: Warning Information

Buy Now Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Win Source Electronics
Product Category Batteries Batteries Batteries
Product Number 1572-1632-ND 2002-RJD2450ST1 1349317-RJD2450ST1
Product Name Batteries Rechargeable (Secondary) Rechargeable Batteries Battery Products - Batteries Rechargeable (Secondary)
Specialty Cells Coin Cell or Button Cell Coin Cell or Button Cell
Unlock Full Specs
to access all available technical data

Similar Products

BRIX 210 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 to 3.7 volts
View Details
AA Batteries - 325746 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Batteries Alkaline-manganese Dioxide
Standard Cylindrical Battery Sizes AA
Voltage 1.5 volts
View Details