The RJD2440 series is a rechargeable lithium-ion coin cell designed for wearables and IoT devices, with a nominal voltage of 3.7 VDC and a nominal capacity of 150 mAh. It operates between -20°C and +60°C, with a discharge cut-off voltage of 3.0 V and a maximum discharge current of 280 mA. The cell has a diameter of 24.5 mm and a thickness of 4.4 mm, with a maximum internal resistance of 800 mΩ. Charging is performed at 4.2 VDC ± 0.03 V with a 0.5CA current, completing in under 3.0 hours using CCCV. It uses a graphite anode and lithium nickel manganese cobalt oxide cathode, and is certified to UL1642. The series includes leaded variants, including RJD2440ST1, with a thickness increase to 4.7 mm due to termination modifications. Soft pack and PCM-integrated variants are also available, but none are marked ST8.
Rechargable LI-ION Batteries 150µF
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Batteries |
| Product Number | 2002-RJD2440ST8 |
| Product Name | Rechargeable Batteries |
| Secondary Batteries | Lithium-ion |