Manufacturer: Illinois Capacitor
Win Source Part Number: 772284-RJD2440
Series: RJD
Termination Style: Requires Holder
Shipping Info: Due to restrictions, only ground shipment is allowed.
Weight: 5.4g
Battery Chemistry: Lithium-Ion
Family Name: RJD2440
Battery Cell Size: Coin, 24.5mm
Capacity: 150mAh
Discharge Rate: 30mA
Standard Charge Current: 75mA
Categories: Battery Products
Dimension: 0.96" Dia x 0.17" H (24.5mm x 4.3mm)
Voltage Rating DC: 3.7V
Introduction Date: February 24, 2017
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Rechargable LI-ION Batteries
Coin Cell Battery 3.7V 150mAh 24.5x 4.3MM Rechargeable Product overview: RJD2440 from Cornell Dubilier Electronics (CDE) is a Battery Non-Rechargeable for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.7V. Search-friendly keywords include Battery Non-Rechargeable, Batteries Non-Rechargeable, electronic component, datasheet, replacement part, 3.7V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 90-RJD2440 can be used for catalog matching and distributor lookup.
Coin, 24.5mm 3.7V Lithium-Ion Battery Rechargeable (Secondary) 150mAh
| Win Source Electronics | New Yorker Electronics Co., Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|---|
| Product Category | Batteries | Batteries | Batteries | Batteries |
| Product Number | 772284-RJD2440 | 2002-RJD2440 | 90-RJD2440 | 1572-1620-ND |
| Product Name | Batteries Rechargeable (Secondary) - RJD2440 | Rechargeable Batteries | 3.7V Battery Non-Rechargeable | Batteries Rechargeable (Secondary) |
| Specialty Cells | Coin Cell or Button Cell | Coin Cell or Button Cell |