The RBPS47497KR6GNZ is a snubber capacitor designed for IGBT power electronics applications, featuring a polypropylene film dielectric and dual metallized film electrodes for high current handling, low inductance, and stable capacitance across a wide frequency range. It operates at 2,000 VDC (800 VAC) with a capacitance of 0.47 µF, ±10% tolerance, and supports a peak current of 599 A and RMS ripple current of 20 A. The component has a dissipation factor below 0.1% at 1 kHz, is CE (IEC 61071) certified, and offers a nominal operating life exceeding 100,000 hours. It is mounted via two radial leads, with dimensions of 57.0 mm length, 29.0 mm thickness, and 44.0 mm height. The part is RoHS compliant.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | RBPS47497KR6GNZ |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |