The RBPS30591KR7GNZ is a film snubber capacitor designed for IGBT power electronics applications, with a rated DC voltage of 3,000 VDC and capacitance of 3.00 µF, ±10% tolerance. It features direct IGBT module terminals, a physical dimensions of 57.0 mm length, 39.0 mm thickness, and 51.0 mm height, and is certified to CE IEC 61071. The capacitor supports a peak current of 1,465 A and a RMS ripple current of 45 A, with a dissipation factor below 0.1% at 1 kHz and an operating life exceeding 100,000 hours. It is constructed with polypropylene film dielectric and dual metallized film electrodes, and is RoHS compliant.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | RBPS30591KR7GNZ |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |