Pullmaster Recovery winches are ideal for pulling and recovering heavy equipment and vehicles. Pullmaster offers four winch models specifically designed for heavy duty recovery operations.
| TWG Canada Consolidated, Inc. | |
|---|---|
| Product Category | Industrial Winches |
| Product Number | R5-12-70-1M |
| Product Name | Pullmaster - Recovery Winches/Hoists - Model R5 |
| Features | Brake; Free-spooling option; Capstan |
| Unit Weight | 253.6 lbs (115.0 kg) |
| Type | Planetary |
| Description | 15 gpm, 2350 psi Motor |
| Load Capacity | 0.0 to 11020 lbs (0.0 to 4998 kg) |