Cornell Dubilier Film Capacitors PVC2115

Description
0.015µF Film Capacitor 140V 200V Polyester Radial
Request a Quote Datasheet
Description
0.015µF Film Capacitor 140V 200V Polyester Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - PVC2115-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
PVC2115-ND
Film Capacitors PVC2115-ND
0.015µF Film Capacitor 140V 200V Polyester Radial

0.015µF Film Capacitor 140V 200V Polyester Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number PVC2115-ND
Product Name Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100331GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101243U040BF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers