Cornell Dubilier Film Capacitors - PVC16133 PVC16133

Description
Manufacturer: Cornell Dubilier Electronics (CDE) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1114763-PVC16133 Packaging: Bulk Termination: PC Pins Length: 41.91 mm Capacitance: 33 nF Tolerance: 10 % Dielectric Material: PP Categories: Film Capacitors Case / Package: Radial Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (AC): 475 V Voltage Rating (DC): 1.6 kV Lead Pitch: 34.1122 mm Max Operating Temperature: 105 °C
Request a Quote
Description
Manufacturer: Cornell Dubilier Electronics (CDE) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1114763-PVC16133 Packaging: Bulk Termination: PC Pins Length: 41.91 mm Capacitance: 33 nF Tolerance: 10 % Dielectric Material: PP Categories: Film Capacitors Case / Package: Radial Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (AC): 475 V Voltage Rating (DC): 1.6 kV Lead Pitch: 34.1122 mm Max Operating Temperature: 105 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - PVC16133 - 1114763-PVC16133 - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - PVC16133
1114763-PVC16133
Film Capacitors - PVC16133 1114763-PVC16133
Manufacturer: Cornell Dubilier Electronics (CDE) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1114763-PVC16133 Packaging: Bulk Termination: PC Pins Length: 41.91 mm Capacitance: 33 nF Tolerance: 10 % Dielectric Material: PP Categories: Film Capacitors Case / Package: Radial Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (AC): 475 V Voltage Rating (DC): 1.6 kV Lead Pitch: 34.1122 mm Max Operating Temperature: 105 °C

Manufacturer: Cornell Dubilier Electronics (CDE)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1114763-PVC16133
Packaging: Bulk
Termination: PC Pins
Length: 41.91 mm
Capacitance: 33 nF
Tolerance: 10 %
Dielectric Material: PP
Categories: Film Capacitors
Case / Package: Radial
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (AC): 475 V
Voltage Rating (DC): 1.6 kV
Lead Pitch: 34.1122 mm
Max Operating Temperature: 105 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1114763-PVC16133
Product Name Film Capacitors - PVC16133
Technology Film Capacitors
RoHS Compliant Yes
Capacitance Range 0.0330 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Film Capacitors - 1711169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive; Motors / Motor Starting
RoHS Compliant Yes
View Details