WIRE WRAP TOOL, 230V, 30-20AWG; Wrap Tool Type:Gun; Wire Wrap Style:Standard; Outside Diameter Min:-; Outside Diameter Max:-; Wire Size (AWG):30AWG to 20AWG; Product Range:PTX-Series; SVHC:No SVHC (27-Jun-2018); Input Voltage:230V; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 24M6494 |
| Product Name | Wire Wrap Tool, 230V, 30-20Awg; Wrap Tool Type Metcal |