The PSU46015A is a non-polarized aluminum electrolytic AC motor start capacitor with a capacitance range of 460-552 µF and a rated voltage of 110/125 Vac. It is housed in a round rugged bakelite case with a diameter of 2 inches and a length of 3 3/8 inches. The capacitor operates at 50-60 Hz, has a maximum power factor of 10% (12% for capacitances ≤30 µF), and functions within an operating temperature range of -40 ºC to 65 ºC. It meets EIA RS-463 Type 2 (Normal Performance) and is listed under UL file no. E128034. Optional bleeder resistors and mounting hardware are available.
AC Motor Start Capacitors, Non-Polarized, Aluminum Electrolytic AC Motor Start Capacitors 460µF 125V
460µF 125V Aluminum Electrolytic Capacitors Radial, Can - QC Terminals
CAP ALUM 460UF 20% 125V QC TERM
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | PSU46015A | 2002-PSU46015A | 338-3350-ND | PSU46015A |
| Product Name | Aluminum Electrolytic | Film Capacitors | Motor Start, Motor Run Capacitors (AC) | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Heavy Duty / Electric Power Capacitors | Leaded Capacitor | |
| Operating Temperature | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 460 microF | 460 microF | 460 microF | 460 microF |
| WVAC | 125 volts |