The PSU3635 is a non-polarized aluminum electrolytic AC motor start capacitor rated for 220/250 Vac, with a capacitance range of 36-43 µF, housed in a round bakelite case measuring 1 inch in diameter and 2 3/4 inches in length. It operates at 50-60 Hz, with a maximum power factor of 10%, and is rated for operating temperatures from -40 °C to 65 °C. The unit meets EIA RS-463 Type 2 standards and is listed under UL file no. E128034.
AC Motor Start Capacitors, Non-Polarized, Aluminum Electrolytic AC Motor Start Capacitors 36µF 250V
36µF 250V Aluminum Electrolytic Capacitors Radial, Can - QC Terminals
CAP ALUM 36UF 20% 250V QC TERM
CAP ALUM 36UF 250V QC TERM
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | PSU3635 | 2002-PSU3635 | PSU3635-ND | PSU3635 | 192-PSU3635 |
| Product Name | Aluminum Electrolytic | Film Capacitors | Motor Start, Motor Run Capacitors (AC) | Capacitors - Aluminum Electrolytic Capacitors | CAP ALUM 36UF 250V QC TERM |
| Configuration / Form Factor | Leaded Capacitor | Heavy Duty / Electric Power Capacitors | Leaded Capacitor | ||
| Operating Temperature | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | -40 C (-40 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 36 microF | 36 microF | 36 microF | 36 microF | 36 microF |
| WVAC | 250 volts | 220 volts |