The PSU18915A is a non-polarized aluminum electrolytic AC motor start capacitor in a round bakelite case, rated for 110/125 Vac with a capacitance range of 189-227 µF. It has a case diameter of 1 inch and a length of 2 3/4 inches. The capacitor meets EIA RS-463 Type 2 standards and is listed under UL file no. E128034. Operating temperature ranges from -40 ºC to 65 ºC, and it is designed for 50 Hz to 60 Hz operation. Mounting options include optional brackets and end caps for through-bracket or off-motor wiring. Optional bleeder resistors with 1/4" quick-connect terminals are available to extend relay contact life.
189µF 125V Aluminum Electrolytic Capacitors Radial, Can - QC Terminals
AC Motor Start Capacitors, Non-Polarized, Aluminum Electrolytic AC Motor Start Capacitors 189µF 125V
CAP ALUM 189UF 20% 125V QC TERM
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | PSU18915A | 338-3346-ND | 2002-PSU18915A | PSU18915A |
| Product Name | Aluminum Electrolytic | Motor Start, Motor Run Capacitors (AC) | Film Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Heavy Duty / Electric Power Capacitors | Leaded Capacitor | |
| Operating Temperature | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | -40 to 65 C (-40 to 149 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 189 microF | 189 microF | 189 microF | 189 microF |
| WVAC | 125 volts |