Everett Charles Technologies Test Spring Socket, Pcb, Wire Wrap; Connector Type Everett Charles Tech PR54-2

Description
TEST SPRING SOCKET, PCB, WIRE WRAP; Connector Type:Test Receptacle; Centerline Spacing:-; Connector Tip Style:Point; Current Rating:8A; Overall Length:40.26mm; Spring Force Initial:-; Spring Force Working Travel:-; Length:1.56" RoHS Compliant: Yes
Datasheet
Description
TEST SPRING SOCKET, PCB, WIRE WRAP; Connector Type:Test Receptacle; Centerline Spacing:-; Connector Tip Style:Point; Current Rating:8A; Overall Length:40.26mm; Spring Force Initial:-; Spring Force Working Travel:-; Length:1.56" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Spring Socket, Pcb, Wire Wrap; Connector Type Everett Charles Tech - 91F7153 - Newark, An Avnet Company
Chicago, IL, United States
Test Spring Socket, Pcb, Wire Wrap; Connector Type Everett Charles Tech
91F7153
Test Spring Socket, Pcb, Wire Wrap; Connector Type Everett Charles Tech 91F7153
TEST SPRING SOCKET, PCB, WIRE WRAP; Connector Type:Test Receptacle; Centerline Spacing:-; Connector Tip Style:Point; Current Rating:8A; Overall Length:40.26mm; Spring Force Initial:-; Spring Force Working Travel:-; Length:1.56" RoHS Compliant: Yes

TEST SPRING SOCKET, PCB, WIRE WRAP; Connector Type:Test Receptacle; Centerline Spacing:-; Connector Tip Style:Point; Current Rating:8A; Overall Length:40.26mm; Spring Force Initial:-; Spring Force Working Travel:-; Length:1.56" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 91F7153
Product Name Test Spring Socket, Pcb, Wire Wrap; Connector Type Everett Charles Tech
Current Rating 8.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Jacks, Plugs - 486-3653-ND - DigiKey
Specs
Gender Male / Plug
Mounting Panel Mount
View Details