Everett Charles Technologies Test Spring Socket, Pcb, Solder; Connector Type Everett Charles Tech PR54-1

Description
TEST SPRING SOCKET, PCB, SOLDER; Connector Type:Test Receptacle; Centerline Spacing:-; Connector Tip Style:Point; Current Rating:8A; Overall Length:30.23mm; Spring Force Initial:-; Spring Force Working Travel:-; Length:1.19" RoHS Compliant: Yes
Datasheet
Description
TEST SPRING SOCKET, PCB, SOLDER; Connector Type:Test Receptacle; Centerline Spacing:-; Connector Tip Style:Point; Current Rating:8A; Overall Length:30.23mm; Spring Force Initial:-; Spring Force Working Travel:-; Length:1.19" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Spring Socket, Pcb, Solder; Connector Type Everett Charles Tech - 91F7152 - Newark, An Avnet Company
Chicago, IL, United States
Test Spring Socket, Pcb, Solder; Connector Type Everett Charles Tech
91F7152
Test Spring Socket, Pcb, Solder; Connector Type Everett Charles Tech 91F7152
TEST SPRING SOCKET, PCB, SOLDER; Connector Type:Test Receptacle; Centerline Spacing:-; Connector Tip Style:Point; Current Rating:8A; Overall Length:30.23mm; Spring Force Initial:-; Spring Force Working Travel:-; Length:1.19" RoHS Compliant: Yes

TEST SPRING SOCKET, PCB, SOLDER; Connector Type:Test Receptacle; Centerline Spacing:-; Connector Tip Style:Point; Current Rating:8A; Overall Length:30.23mm; Spring Force Initial:-; Spring Force Working Travel:-; Length:1.19" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 91F7152
Product Name Test Spring Socket, Pcb, Solder; Connector Type Everett Charles Tech
Current Rating 8.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 Retaining Pins 2 Block High 11.18mm - 111812P5 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers